Gigabit Fiber SFP Transceiver Module

Maximize cost-savings and network performance with this bulk pack of single-mode/multi-mode Mini-GBIC modules. Perfect for large-scale deployments or installations on multiple devices, this bulk pack of Gigabit fiber SFPs provides maximum cost savings. Built to exacting specifications and fully tested to ensure maximum performance, these high-quality transceiver modules can be installed into Cisco® switches and routers that support the GLC-LH-SMD transceiver module, as well as other major brands of networking equipment.

The SFP transceivers provide a dependable and cost-effective way to add, replace or upgrade the Gigabit fiber ports on your 1000Base-LX/LH networking equipment, and they're backed by a lifetime warranty.

Built for reliable network performance

The SFP transceivers included in this 10-pack are manufactured by StarTech.com to meet or exceed OEM specifications and comply with the industry’s MSA (Multi-Source Agreement) standards. Committed to the highest standards of quality, StarTech.com produces an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.

Fully compatible with Cisco and other major brands

These Gigabit single-mode SFPs are engineered to the highest quality standards and are 100% Cisco compatible, equivalent to the Cisco GLC-LH-SMD SFP transceiver. StarTech.com SFP transceivers are configured and fully tested to ensure they work seamlessly with Cisco or other major brands of networking equipment.

You can be assured that the use of StarTech.com SFP products should not affect the warranty protection of your networking equipment. 

Convenient and scalable

Delivering both convenience and scalability, these Gigabit fiber transceivers are fully hot-pluggable which enables you to install them without interrupting network traffic or having to reboot your equipment. They provide a versatile and cost-effective solution that’s compatible with a multitude of Gigabit fiber networking devices.

Ideal for use in switches, routers and other networking equipment, the SFPs provide reliable performance, enabling you to expand your network to remote segments cost-effectively. The SFPs support auto-negotiation, a maximum distance of up to 10 km (6.2 mi.), and maximum data rates of up to 1.25Gbps.

You can count on GLCLHSMD10ST for reliable performance, backed by a lifetime warranty and free lifetime technical support.

Manufacturer Part Number
GLCLHSMD10ST
EAN/UPC
0065030864336,065030864336
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: Lifetime

Hardware

Industry Standards: IEEE 802.3z 1000BASE-LX/LH

Performance

Auto MDIX: Yes
Compatible Networks: 1000 Mbps (1 Gbps)
DDM: Yes
Fiber Operating Mode: Full-Duplex
Fiber Type: Single Mode / Multi Mode
Max Transfer Distance: 10 km (6.2 mi)
Maximum Data Transfer Rate: 1.25 Gbps
Wavelength: 1310nm

Connector(s)

Local Unit Connectors: 1 - Fiber Optic LC Duplex Female

Special Notes / Requirements

Note: For use in Gigabit fiber networking equipment and media converters
System and Cable Requirements: MSA or Cisco compliant SFP port

Environmental

Humidity: 5~95% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -40°C to 85°C (-40°F to 185°F)

Packaging Information

Shipping (Package) Weight: 8.8 oz [250 g]

What's in the Box

Included in Package: 10 - SFP transceivers

* Product appearance and specifications are subject to change without notice.
* Same day shipping is only available for orders shipping within the United States.