This dual-monitor stand lets you mount two individual displays, each up to 24" in size, to a single base that you can place in virtually any workspace.
Free up desk spaceWith its dual-crossbar design, this monitor stand lets you mount two monitors in the same physical space as one, so you have more surface area on your desk available for additional hardware or completing physical tasks such as drafting or reading paper documents. The monitor stand features a low-profile flat back that enables you can snugly position your displays against a wall or cubicle, unlike other dual-monitor mounting options.
If you're outfitting an entire office, you can give employees more work space at each desk and use smaller cubicles to maximize your available office real estate.
Boost your productivity, with multi-monitor efficiencyAdding two monitors to a single computer gives you the additional screen space you need to simplify multitasking and maximize your productivity. Using two displays makes it easier to reference material on one display while working on another, saving you the time and hassle of having to flip back and forth between documents.
Work more comfortablyThe dual-monitor mount features easy-to-adjust height and tilt mechanisms, so you can customize the positioning of your displays to the most comfortable positions without disrupting your work. Plus, the desktop stand enables a hassle-free setup that ensures even installation is comfortable.
The ARMBARDUO is backed by a 2-year StarTech.com warranty and free lifetime technical support.
Note:
Hardware
Warranty 2 Years
# of displays supported 2
Articulating No
Mounting Options Desktop Stand
VESA Hole Pattern(s) 75x75 mm, 100x100 mm
Wallmountable No
Performance
Height Adjustment Yes
Maximum Display Size 24in
Maximum Height 15.9 in [405 mm]
Swivel / Pivot 360° at each display
Tilt +/-15
Weight Capacity (Per Display) 17.7 lb [8 kg]
Physical Characteristics
Color Black
Enclosure Type Steel and Plastic
Product Height 16.1 in [410 mm]
Product Length 7.1 in [180 mm]
Product Weight 15.9 lb [7.2 kg]
Product Width 37.4 in [950 mm]
Packaging Information
Shipping (Package) Weight 262.2 oz [7428 g]