Elite x2 1012 Protective Case(T3P15UT)

Hardware compatibility
HP Elite x2 1012 G1 Tablet; HP Elite x2 1012 G1 Tablet with Travel Keyboard:;

Give your HP Elite x2 1012 an extra layer of protection wherever the day takes you with the stylish, business-class HP Elite x2 102 Protective Case.

Manufacturer Part Number
T3P15UT
EAN/UPC
0889894524980,889894524980
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product material :
Polycarbonate (PC); Polyurethane (PU)

Dimensions (W x D x H):
Case: 12 x 8.6 x .57 in Shoulder strap: 41.7/67.7 in (Adjustable)

Weight:
10 oz