Essential Combination Lock

Put your own spin on your notebook lock with the programmable HP Combination Lock, designed for any HP notebook with a standard lock slot.

Manufacturer Part Number
T0Y16UT
EAN/UPC
0889894466372,889894466372
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SpecificationsWeight : 6.6 oz
Minimum dimensions (W x D x H)
Cable Length: 4 ft; Cable Diameter: 0.17 in
What's in the box : HP Essential Combination Lock; Documentation
Warranty : Your Option Limited Warranty is a one (1) year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options).