12x4 QuikLock Coupler

Pre-assembled coupler quickly joins two sections of channel and/or fittings. Mechanically attaches without tightening bolts. Bolts release using 3/8" nut driver to allow coupler to be removed if necessary.

Manufacturer Part Number
FRBC12X4YL
EAN/UPC
0007498383509,007498383509
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Product Name: 12x4 QuikLock™ Coupler
CE Compliant: No
Color: Yellow
Material: ABS
Height (mm): 111.8
Height (In.): 4.40
Fitting Type: Coupler
System Type: 12 x 4 FiberRunner Coupler
BMEcat - Halogen Free: false
RoHS Compliancy Status: Compliant
Min. Order Qty.: 1.0000