5 GHz airMAX ac Bridge with RF Isolated Reflector

Incorporating advanced engineering with proprietary airMAX ac technology, the PowerBeam® ac ISO is ideal for deployments requiring maximum performance and RF isolation.

Performance Breakthrough

airMAX® ac products offer improved latency, noise immunity, scalability and significantly increased throughput performance.

Innovative Mechanical Design

The integrated isolator design improves RF isolation to spatially filter out interference, and the metal-plated interior of the rear housing enhances RF shielding.

Superior RF Isolation

Compare the two near-field plots, and note the superior performance of the integrated RF isolator. Both near-field plots are displayed in watts and use a linear scale.

Superior Processing

Ubiquiti's airMAX® engine with custom IC dramatically improves TDMA latency and network scalability. The custom silicon provides hardware acceleration capabilities to the airMAX scheduler, to support the high data rates and dense modulation used in airMAX ac technology.

Advanced Software Technology

Ubiquiti’s airMAX® technology is proven in millions of deployments worldwide, exhibiting outstanding performance in outdoor environments. The TDMA airMAX protocol enables unprecedented scalability, high throughput and low latency in unlicensed, multipoint networks.

Manufacturer Part Number
PBE-5AC-300-ISO
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Frequency: 5 GHz

Throughput: 450+ Mbps

Range: 20+ km