RealPresence Trio 8800 Collaboration Kit

The first smart hub for group collaboration

The Polycom® RealPresence Trio™ 8800 is the first smart hub for group collaboration that transforms the iconic three-point conference phone into a voice, video and content sharing system that can fit into any team environment, large or small.

Manufacturer Part Number
7200-23450-019
EAN/UPC
0610807855699,610807855699
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

User interface features

  • Gesture-based, multitouch-capable capacitive touch screen
  • 5-inch color LCD (720 x 1280 pixel), 9:16 aspect ratio
  • On-screen virtual keyboard
  • 1x USB 2.0 Type A-compliant host port USB battery charging BC1.2 compliant1
  • - 1x USB 2.0 Micro-B device port
  • Integrated Bluetooth 4.0 and NFC
  • 3 illuminated mute buttons
  • Unicode UTF-8-character support
  • User interface localized in Arabic, Chinese, Danish, Dutch, English (Canada/ US/UK), French, German, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Russian, Slovenian, Spanish and Swedish

Audio Features

  • 3 cardioid microphones
  • Loudspeaker

- Frequency: 100-22,000 Hz
- Volume: 92 dB at 0.5m peak volume

  • 6m/20-foot microphone pickup range
  • Supported codecs:

- G.711 (A-law and μ-law)
- G.719
- G.729AB
- iLBC (13.33Kbps and 15.2Kbps)
- Opus (8Kbps – 24Kbps)
- G.722
- G.722.1, G.722.1C
- Polycom® Siren™ 14

  • Polycom® HD Voice™
  • Polycom® Acoustic Clarity™ technology provides full-duplex conversations, acoustic echo cancellation and background noise suppression - Type 1 compliant (IEEE 1329 full duplex)
  • Polycom® NoiseBlock™
  • Voice activity detection
  • Comfort noise generation
  • DTMF tone generation (RFC 2833 and in-band)
  • Low-delay audio packet transmission
  • Adaptive jitter buffers
  • Packet loss concealment
  • Bluetooth device pairing for wideband speech and multimedia streaming (HFP/AD2P)
  • Call handling features
  • 1 line (registration)
  • Shared call/bridged line appearance
  • Distinctive incoming call treatment/call waiting
  • Call timer and call waiting
  • Call transfer, hold, divert (forward), pickup
  • Called, calling, connected-party information
  • Local five-way audio conferencing
  • One-touch speed dial
  • Do-not-disturb function
  • Local configurable digit map/dial plan
  • Corporate directory access using LDAP
  • Visual conference management

Network and provisioning

  • Open SIP and Microsoft Lync 2013/Skype for Business SIP client
  • SDP
  • IETF SIP (RFC 3261 and companion RFCs)
  • Two-port gigabit Ethernet switch

- 10/100/1000Base-TX across LAN and 2nd port
- 2nd port supports IEEE 802.3af PSE

  • 802.11 a/b/g/n (Wi-Fi) network connectivity
  • Manual or dynamic host configuration protocol (DHCP) network setup
  • Time and date synchronization using SNTP
  • FTP/TFTP/HTTP/HTTPS server-based central provisioning
  • Polycom Zero Touch Provisioning
  • Provisioning and call server redundancy supported
  • QoS Support

- IEEE 802.1p/Q tagging (VLAN), layer 3 TOS, and DSCP
- WMM (Wi-Fi multimedia)

  • VLAN – CDP, DHCP VLAN discovery
  • LLDP-MED for VLAN discovery

Security

  • 802.1X authentication and EAPOL
  • Media encryption via SRTP
  • Transport layer security (TLS)
  • Encrypted configuration files
  • Digest authentication
  • Password login
  • Support for URL syntax with password for boot server address
  • HTTPS secure provisioning
  • Support for signed software executables
  • Wi-Fi encryption: WEP, WPA-Personal, WPA2-Personal, WPA2-Enterprise with 802.1X (EAP-TLS, PEAP-MSCHAPv2)

Power

  • LAN IN: Built-in auto-sensing IEEE 802.3at. PoE Device (Class 4)1. Backward compatibility with IEEE 802.3af.
  • LAN OUT: Built-in auto-sensing IEEE 802.3af power sourcing equipment

Approvals

  • Japan MIC/VCCI Class B
  •  FCC Part 15 (CFR 47) Class B
  •  ICES-003 Class B
  •  EN55022 Class B
  •  CISPR22 Class B
  •  VCCI Class B
  •  EN55024
  •  EN61000-3-2; EN61000-3-3
  •  NZ Telepermit
  •  Australia A&C Tick
  •  ROHS compliant
  •  19471-0715

Radio

  • US

- FCC Part 15.247
- FCC Part 15.407
- FCC Part 15.225

  • Canada

- RSS 247 Issue 1

  • EU

- ETSI EN 300 328 v1.9.1
- ETSI EN 301 893 v1.7.1
- ETSI EN 300 330
- ETSI EN 301 489-3
- ETSI EN 301 489-17

  • Japan

- Japan Item (19)
- Japan Item (19)-3
- Japan Item (19)-3-2

  • Australia

- AS/NZ4268

Safety

  • UL 60950-1
  •  CE Mark
  •  CAN/CSA-C22.2 No. 60950-1-03
  •  EN 60950-1
  •  IEC 60950-1
  •  AS/NZS 60950-1

Environmental conditions

  • Operating temperature: 0 to 40°C (+32 to 104°F)
  • Relative humidity: 5% to 95% (non-condensing)
  • Storage temperature: -20 to +70°C (-4 to +160°F)
RealPresence Trio 8800 ships with:
  • Phone console
  • 7.6m/25-foot network cable CAT 5e
  • 2m/6.5-foot USB 2.0 cable
  • Cable wrap
  • Tactile overlay for improved accessibility
  • Setup sheet
Accessories (optional)
  • RealPresence Trio Expansion Microphones (2200-65790-001)
  • Power kit incl. ext. single-port gigabit midspan, 802.3at Type 2 compliant, local power cord and network cable (7200-23490-xxx)
  • RealPresence Trio Visual+ for enabling content presentation and video (2200-13339-xxx)
Warranty
  • 1 year
Country of origin
  • Thailand

Phone dimensions (L x W x H)

  • 38.3 x 7.5 x 33.2 cm (15.1 x 2.9 x 13.1 in)
  • Unit weight: 0.95Kg (2.1 lbs)

Box dimensions (L x W x H)

  • 48.3 x 11.5 x 39.4 cm (19 x 4.5 x 15.5 in)
  • Box weight: 1.97 Kg (4.35 lbs)