VVX 601 IP Phone

Premium business media phones delivering best-in-class desktop productivity for busy corporate executives and managers

The Polycom® VVX® 600 Series are premium business media phones designed to enhance collaboration and personal productivity

Simplicity and ease of use

The Polycom VVX 600 Series is built for executives and managers who need a powerful, yet intuitive, expandable office phone that helps them stay connected to lead your organization. Founded on the behavior common to smartphones and tablets, the intuitive gesture-based, multitouch user interface of the Polycom VVX 600 Series makes navigation easy and requires minimal training. With its combined ergonomic design, Polycom® HD Voice™ quality and a large, high-resolution color, multitouch screen, the Polycom VVX 600 Series business media phone is ideal.

Maximize productivity

Give your executives and managers the best unified communications (UC) experience and the industry’s highest-quality business media phone. Designed for a broad range of environments from small and medium businesses to large enterprises, the Polycom VVX 600 Series improves personal productivity by complementing the workplace applications on their computer. Users can view and manage their Microsoft Exchange Calendars, receive meeting reminders and alerts, access the corporate directory and instant messaging/presence status right on their phone display, even while waiting for their PC to boot. They can also extend their PC’s desktop to include the Polycom VVX 600 Series screen for mouse/keyboard navigation and interaction.

Best-in-class deployment and administration

The Polycom VVX 600 Series is easy to deploy and simple to manage through the Web-based, intuitive configuration tool. Its enterprise-grade Zero Touch Provisioning and server-based configuration on large-scale deployments as well as our redirection services gives your administrators the ability to easily provision and maintain a large number of phones throughout the entire enterprise. The built-in, broad interoperability capabilities allow IT departments to leverage previous IT infrastructure investments and achieve easy integration with third-party UC and productivity applications.

Highly customizable and expandable

The Polycom VVX 600 Series provides personalized information at a glance, through built-in Web applications and a digital photo frame. Polycom VVX 600 Series users access streaming content using the included video playback feature. The Polycom VVX 600 Series comes ready for future expansion modules and applications such as videoconferencing with the Polycom VVX Camera. The optional Polycom VVX Camera installs in seconds and enables the Polycom VVX 600 Series to connect into video conferences directly from the user’s desk, without requiring a costly, dedicated videoconference room.

Manufacturer Part Number
2200-48600-025
EAN/UPC
0610807846680,610807846680
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

User interface features

• Gesture based, multitouch capable
capacitive touch-screen
• 4.3 in LCD (480 x 272) resolution
• 16:9 aspect ratio
• Screen saver and digital picture
frame mode
• On-screen virtual keyboard
• Voicemail and videomail support
• Dual USB ports (2.0 compliant) for media
and storage applications
• Integrated Bluetooth® 2.1 EDR
• Adjustable base height
• Unicode UTF-8 character support.
Multilingual user interface including
Chinese, Danish, Dutch, English (Canada/
US/UK), French, German, Italian, Japanese,
Korean, Norwegian, Polish, Portuguese,
Russian, Slovenian, Spanish and Swedish

Audio features

• Polycom® HD Voice™ 
• Polycom® Acoustic Clarity™ technology,
providing full-duplex conversations,
acoustic echo cancellation and
background noise suppression—Type 1
compliant (IEEE 1329 full duplex)
• Frequency response: 14 KHz for handset,
optional headset and hands-free
speakerphone modes
• Codecs: G.711 (A-law and μ-law), G.729AB,
G.722, G.722.1, G.722.1C, iLBC
• Individual volume settings with visual
feedback for each audio path
• Voice activity detection
• Comfort noise generation
• DTMF tone generation (RFC 2833
and in-band)
• Low-delay audio packet transmission
• Adaptive jitter buffers
• Packet loss concealment

Headset and handset compatibility

• Bluetooth® headset pairing (HFP/HSP)
• Dedicated RJ-9 headset port
• Hearing aid compatibility to ITU-T P.370
and TIA 504A standards
• Compliant with ADA Section 508
Subpart B
• 1194.23 (all)
• Hearing aid compatible handset for
magnetic coupling to hearing aids
• Compatible with commercially available
TTY adapter equipment
USB headsets are supported. (See Support
site for list of compatible headsets.)

Call Handling Features

• 16 lines (registrations)
• Shared call/bridged line appearance
• Busy lamp field
• Flexible line appearance (1 or
more line keys can be assigned for
each line extension)
• Distinctive incoming call treatment/
call waiting
• Call timer and call waiting
• Call transfer, hold, divert (forward), pickup
• Called, calling, connected
party information
• Local 3-way audio conferencing
• 1-touch speed dial, redial
• Remote missed call notification
• Do not disturb function
• Electronic hook switch capable
• Local configurable digit map/dial plan

Open application platform

• WebKit-enabled full browser that supports
HTML5, CSS, SSL security and JavaScript
• Supports Polycom Apps SDK and
API for third-party business and
personal applications
• Bundled with Polycom UC Software:
- Corporate directory access using LDAP
- Local Voice call recording on USB
flash drive
- Visual conference management

Network and provisioning

• SIP protocol support
• SDP
• IETF SIP (RFC 3261 and companion RFCs)
• Two-port gigabit Ethernet switch
- 10/100/1000Base-TX across LAN and
PC ports
- Conforms to IEEE802.3-2005 (Clause
40) for physical media attachment
- Conforms to IEEE802.3-2002 (Clause
28) for link partner auto-negotiation
• Manual or dynamic host configuration
protocol (DHCP) network setup
• Time and date synchronization
using SNTP
• FTP/TFTP/HTTP/HTTPS server-based
central provisioning for mass deployments
• Support for Polycom Zero Touch
Provisioning
• Provisioning and call server
redundancy supported1
• QoS Support—IEEE 802.1p/Q tagging
(VLAN), Layer 3 TOS, and DSCP
• VLAN – CDP, DHCP VLAN discovery,
LLDP-MED for VLAN discovery
• Network address translation support for
static configuration and
“Keep-Alive” SIP signaling
• RTCP and RTP support
• Event logging
• Syslog
• Hardware diagnostics
• Status and statistics reporting
• IPv4
• TCP
• UDP
• DNS-SRV

Security

• 802.1X authentication and EAPOL
• Media encryption via SRTP
• Transport layer security
• Encrypted configuration files
• Digest authentication
• Password login
• Support for URL syntax with password for
boot server address
• HTTPS secure provisioning
• Support for signed software executables

Power

• Built-in auto-sensing IEEE 802.3af
Power over Ethernet (Class 4). Backwards
compatibility with IEEE 802.3af.

Approvals

• Argentina CNC4
• South Africa ICASA4
• Saudi Arabia CITC
• India TEC4
• Japan MIC/VCCI Class B
• Malaysia SIRIM4
• Israel MOC4
• Singapore IDA4
• Taiwan NCC4
• Mexico NOM-1214
• FCC Part 15 (CFR 47) Class B
• ICES-003 Class B
• EN55022 Class B
• CISPR22 Class B
• VCCI Class B
• EN55024
• EN61000-3-2; EN61000-3-3
• NZ Telepermit
• Korea KC4
• UAE TRA4
• Russia CU4
• Brazil ANATEL4
• Australia RCM
• ROHS compliant
• China CCC4DATA SHEET Polycom® VVX® 600, 601 Business Media Phones

Safety

• UL 60950-1
• CE Mark
• CAN/CSA-C22.2 No. 60950-1-03
• EN 60950-1
• IEC 60950-1
• AS/NZS 60950-1

RF Details

• Content/Bullet: 2400MHz to 2483.5MHZ –
9.8dBm max

Operating conditions

• Temperature: 0 to 40°C (+32 to 104°F)
• Relative humidity: 5% to 95%,
noncondensing

Storage temperature

• -40 to +70° C (-40 to +160° F)

Polycom® VVX® 600 comes with

• Polycom VVX 600 console
• Handset with handset cord
• Network (LAN) cable - CAT-5E
• Quick start guide
• External universal AC adaptor (optional,
48V 0.52A DC)

Size (W x H x D)

• 8.5 x 6 x 7 in (21 x 15 x 18 cm)

Weight

• Unit weight: 2.0 lbs (0.9 kg)

Unit box dimensions/weight

• 11.46 x 7.9 x 3.82 in (29.1 x 20 x 9.7 cm)
• 3.1 lbs (1.4 kg)

Master carton quantity
• 5

Country of origin

• China

Warranty

• 1 year

1.Most software-enabled features and capabilities

must be supported by the server. Please contact

your IP PBX/softswitch vendor or service provider

for a list of supported features.

2.To enjoy all the benefits of Polycom® HD Voice™

when using the phone in the headset mode, you

must use a wideband headset.

3. Planned future compliance

4. Planned future compliance for VVX 601