Capture crystal-clear, powerful photographs with this 20.3 megapixel digital camera. Its versatile 40X Optical Zoom (24-960mm) lets you capture close-up portraits, landmarks in the distance and virtually everything in between. Built-in Wi-Fi and NFC allow you to send images and video to compatible mobile devices and your computer, share directly with select social networking sites, and shoot remotely with your smartphone, tablet and more. DIGIC 6 image processor brings you stunning images and spectacular, 1080p full HD video. Intelligent IS helps ensure virtually shake-free images at any zoom length.
Note:
Type
20.3 Megapixel*, 1/2.3-inch CCD
* Image processing may cause a decrease in the number of pixels.
Total Pixels
Approx. 21.1 Megapixels
Effective Pixels
Approx. 20.3 Megapixels
Lens
Focal Length
4.3 (W) - 172.0 (T) mm (35mm film equivalent: 24-960mm)
Optical Zoom
40x
Digital Zoom
4.0x
Focusing Range
Normal: 2.0 in. (5.0cm) - infinity (W), 6.6 ft. (2.0m) - infinity (T)
Auto/Manual: 0.4 in. (1.0cm) - infinity (W), 6.6 ft. (2.0m) - infinity (T)
Macro: 0.4 in. - 1.6 ft. (1-50cm) (W)
Autofocus System
TTL Autofocus, Manual Focus
Viewfinders
Optical Viewfinder
Not available
LCD Monitor
3.0-inch TFT Color LCD with wide viewing angle (4:3)
LCD Pixels
Approx. 922,000 dots
LCD Coverage
Approx. 100%
Aperture and Shutter
Maximum Aperture
f/3.3 (W), f/6.9 (T)
Shutter Speed
1 - 1/3200 sec.
15 - 1/3200 sec. (in Tv and M Modes)
Exposure Control
Sensitivity
Auto, ISO 80-3200
Light Metering Method
Evaluative, Center Weighted Average, Spot
Exposure Control Method
Manual Exposure, Program Shift, Safety Shift, AE Lock
Exposure Compensation
Still Images: ±2 stops in 1/3-stop increments
White Balance
White Balance Control
Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom
Flash
Built-in Flash
Auto, On, Slow Synchro, Off
Flash Range
1.6-13.0 ft. (W), 6.6 ft. (T)50.0cm - 4.0m (W), 2.0m (T)
Flash Exposure Compensation
±2 stops in 1/3 increments
Shooting Specifications
Shooting Modes
M, Av, Tv, P, Live View Control, Hybrid Auto, Auto, Creative Shot, Sports, Portrait, Smile, Wink Self-Timer, Face Self-Timer, Handheld Night Scene, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Soft Focus, Monochrome, Super Vivid, Poster Effect, Fireworks, Standard (Movie), Short Clip, iFrame Movie
Photo Effects
My Colors Off, Vivid, Neutral, Sepia, Black & White, Positive Film, Lighter Skin Tone, Darker Skin Tone, Vivid Blue, Vivid Green, Vivid Red, Custom Color
Self Timer
Off / 2 sec. / 10 sec. / Custom
Wireless Control
Built-in Wi-Fi™ and NFC
Continuous Shooting
Normal Continuous Shooting in Auto/P modes: Approx. 5.9 shots/sec.
Continuous Shooting AF in P mode: Approx. 4.6 shots/sec.
Continuous Shooting LV in P mode: Approx. 4.6 shots/sec.
* Under lighting conditions where flash does not fire automatically.
* Excluding RAW and RAW+JPEG.
* Until memory card becomes full.
Image Storage
Storage Media
SD/SDHC/SDXC and UHS-I Memory Cards
File Format
Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible
Image Recording Format
Superfine / Fine
JPEG Compression Mode
Still Image: Exif 2.3 JPEG
Video: MP4 (Image data: MPEG-4 AVC/H.264; Audio data: MPEG-4 AAC-LC (Stereo))
Number of Recording Pixels
Approx. Number of Shots Recordable to 16GB Memory Card
Note: SF=Superfine, F=Fine
Time of Recordable Movies
Movie data
Total Movie Time Recordable to Memory Card• The values in the table are based on Canon measurement conditions and may change depending on the subject, memory card and camera settings.
• After Low-level formatting.*1 Using an SD Speed Class 10 / UHS-I compatible memory card
• Recording stops automatically once the file size reaches 4 GB or the memory card becomes full.
• Recording may stop unexpectedly if a memory card with a low Speed Class is used.
Playback Specifications
Playback Modes File
Smart Shuffle, Group Playback, List/Play Digest Movies, Story Highlights, Print, Protect, Favorites, Erase, Slideshow, Rotate, Album Playback, Play Creative Shot Movies, Short Clip Mix, i-Contrast, Resize, Cropping, Red-Eye Correction, My Colors, Face ID Info, Photobook Set-up, Image Transition Effect, Index Effect, Scroll Display, Group Images, Auto Rotate, Resume
Interfaces
Video Out
HDMI (Type D)
Audio Out
Stereo
Other
Hi-Speed USB (Micro); direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers
Power Source
Battery Pack NB-13L
Shooting Capacity
Approx. 250 Shots
Approx. 355 Shots in ECO Mode
Video Recording Time: Approx. 50 min.
Playback Time
Approx. 5 hours
Physical Specifications
Operating Temperature
32-104°F/0-40°C
Operating Humidity
10-90%
Dimensions (W x H x D)
4.32 x 2.51 x 1.41 in. / 109.7 x 63.8 x 35.7mm
Weight