PowerShot G7 X Mark II Compact Camera

Illuminate Your Passion.

Stay inspired with the PowerShot G7 X Mark II camera, which combines exhilarating speed and performance with a smart, compact design. It can be ideal for travel, events and anywhere on the go, or as a secondary camera, and features a high-performance 1.0-inch 20.1 Megapixel* CMOS sensor as well as a bright f/1.8-2.8 lens to help capture impressive images whenever your creativity sparks, even in low light conditions. The new DIGIC 7 Image Processor immediately pays dividends with improved auto focus tracking, enhanced IS and superb image clarity even when shooting with a high ISO. For increased flexibility, the PowerShot G7 X Mark II offers high-speed continuous shooting up to 8 fps in RAW**, JPEG and RAW+JPEG** modes, and is equipped with Full HD capability, built-in Wi-Fi®♦ and NFC♦♦ and in-camera RAW conversion, giving you everything you need to capture inspiring images and video and share them with ease.

Manufacturer Part Number
1066C001
EAN/UPC
0013803269321,013803269321
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Image Capture Device

Type


20.1 Megapixel*, 1.0-inch CMOS (sensor aspect ratio: 3:2)
* Image processing may cause a decrease in the number of pixels.

Total Pixels


Approx. 20.9 Megapixels

Effective Pixels


Approx. 20.1 Megapixels

Lens

Focal Length


8.8 (W) - 36.8 (T) mm (35mm film equivalent: 24-100mm)

Optical Zoom


4.2x

Digital Zoom


4x

Focusing Range


Normal/Auto: 2.0 in. (5 cm) - infinity (W), 1.3 ft. (40 cm) - infinity (T)
Macro/Underwater Macro: 2.0 in. - 1.6 ft. (5-50 cm) (W)
Quick: 5.0-65.6 ft. (1.5-20m) (W), 5.0-65.6 ft. (1.5-20m) (T)

Autofocus System


TTL Autofocus, Manual Focus

Viewfinders

Optical Viewfinder


N/A

LCD Monitor


3.0-inch tilt-type TFT color liquid crystal, with biaxial tilt for low and high angle shooting

LCD Pixels


Approx. 1.04 million dots

LCD Coverage


Approx. 100%

Aperture and Shutter

Maximum Aperture


f/1.8 (W), f/2.8 (T)

Shutter Speed


1-1/2000 sec. (in Auto mode)
15 -1/2000 sec. (in all shooting modes)
BULB (in M mode only)
1/8 minimum in Manual Movie Mode

Exposure Control

Sensitivity


ISO 125-6400 (in Auto mode)
Max. ISO Speed in P mode is ISO 12800 (expanded ISO: 25600)

Light Metering Method


Evaluative, Center Weighted Average, Spot

Exposure Control Method


Manual Exposure, Program Shift, Safety Shift, AE Lock

Exposure Compensation


Still Images: ±3 stops in 1/3-stop increments
Videos: ±3 stops in 1/3-stop increments (not available during shooting)

White Balance

White Balance Control


Auto, Day Light, Shade, Cloudy, Tungsten, Fluorescent, Fluorescent H, Flash, Underwater WB, Kelvin Settings, Custom 1-2

Flash

Built-in Flash


Auto, On, Slow Synchro, Off

Flash Range


1.6 ft. (50 cm) - 23 ft. (7.0 m) (W), 1.3 ft. (40 cm) - 13 ft. (4.0 m) (T)
Image brightness may diminish depending on the shooting distance

Flash Exposure Compensation


±2 stops in 1/3-stop increments

Shooting Specifications

Shooting Modes


C, M, Av, Tv, P, Hybrid Auto, Auto, Self Portrait, Portrait, Panning, Star Portrait, Star Nightscape, Star Trails, Star Time-Lapse Movie, Handheld Night Scene, High Dynamic Range, Fish-eye Effect, Art Bold Effect, Water Painting Effect, Miniature Effect, Toy Camera Effect, Background Defocus, Soft Focus, Grainy B/W, Underwater, Fireworks, Standard Movie, Short Clip, Manual Movie, Time-Lapse Movie, iFrame Movie

Self Timer


Off, 2 sec., 10 sec., Custom

Wireless Control


Wi-Fi® / NFC

Continuous Shooting


One Shot H: Approx. 8.0 shots/sec. (max. 30 shots)
One Shot L: Approx. 4.0 shots/sec.
Servo H: Approx. 5.4 shots/sec. (max. 46 shots)
Servo L: Approx. 4.0 shots/sec.

Image Storage

Storage Media


SD/SDHC/SDXC and UHS-I Memory Cards

File Format


Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible

Image Recording Format


Fine / Normal

JPEG Compression Mode


Still Image: Exif. 2.3 (JPEG), RAW (Canon original: 14-bit, CR2)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Stereo))

Number of Recording Pixels

Time of Recordable Movies

Description


List/Play Digest Movies, Story Highlights, Protect, Favorites, Erase, Image Search, Slideshow, Rotate, Album Playback, Short Clip Mix, Resize, Cropping, Red-Eye Correction, Face ID Info, Creative Filters, RAW Image Processing, Photobook Set-up, Image Transition Effect, Index Effect, Scroll Display, Group Images, Auto Rotate, Resume, Image Jump with Control Ring/Front Dial, Set Touch Actions, Playback Information Display

Interfaces

Audio Out


Stereo

Other


Direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers

Power Source


Battery Pack NB-13L, Battery Charger CB-2LH
In-Camera Charging via USB Cable available through Compact Power Adapter CA-DC30* (Charging time: Approx. 5 hrs.)**


* To use CA-DC30, IFC-600PCU is necessary.
** Charging time varies considerably depending on the remaining battery power.

Shooting Capacity


Approx. 265 shots with Screen On (CIPA compliant)
Approx. 355 shots with ECO Mode

Playback Time


Approx. 5 hours

Physical Specifications

Operating Temperature


32-104°F/0-40°C

Operating Humidity


10-90%

Dimensions (W x H x D)


4.15 x 2.40 x 1.65 in. / 105.5 x 60.9 x 42.0mm

Weight


Approx. 11.3 oz. / 319g (including battery and memory card)
Approx. 10.4 oz. / 294g (camera body only)