D5 LX Professional Dynamic Vocal Microphone

The D5 LX professional dynamic vocal microphone delivers powerful sound on even the noisiest stages. Designed for lead and backing vocalists who want to stand out, the D5 LX features a distinctive champagne body for a striking look. Its frequency-independent supercardioid polar pattern ensures maximum gain before feedback, while the dual shock mount eliminates mechanical noise for trouble-free live use. With a crisp sound that cuts through every mix, the audience will hear your voice —loud and clear. The D5 LX is acoustically identical to the D5, with an additional hum-compensating coil that reduces noise from electromagnetic interference.

Manufacturer Part Number
3138X00360
EAN/UPC
0885038038764,885038038764
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General Specifications

Audio frequency bandwidth: 70 - 17000 Hz

Sensitivity: 2.6 mV/Pa

Electrical impedance: 600 Ohms

Recommended load impedance: 2000 Ohms

Polar Pattern: Supercardioid

Dimensions

Length: 185 mm

Diameter: 51 mm

Net Weight:  320 g

Audio Output

Type:Balanced XLR

Gender: Male

Contacts: 3-pin