ROG Ranger Messenger

A messenger bag to keep you on-the-go

  • Stylish messenger bag design for those constantly on-the-go.
  • Padded, spacious compartments to store your laptop, mobile devices, and accessories.
  • Durable and lightweight 1260D Gucci polyester that’s water- and scratch-resistant.
  • Detachable side pockets and internal mesh sleeves provide additional storage options.
  • Additional side straps keep ROG Messenger bag in place when you’re cycling or walking.
  • Quick-drying, padded straps are ergonomically-designed to ensure you stay comfortable when carrying ROG Messenger bag.

Manufacturer Part Number
90XB0310-BBP000
EAN/UPC
0889349168783,889349168783
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color

    Black

  • Device Compatibility

    For 15.6" Device

  • Compatible Model

    Fit up to 15.6" laptop

  • Dimensions

    440(L) x 105 (W) x 360 (H)mm
    Laptop compartment fits :385(L)x32.4(W)x255(H)mm

  • Material

    Ballistic nylon, rubber

  • Weight

    1220g