UltraSharp U2717D Widescreen LCD Monitor

Beauty without borders.

The Dell UltraSharp 27 InfinityEdge Monitor | U2717D takes your view to the edge with 43% less black borders than Dell’s previous 27" monitor
  • Seamless and precise: The World's first InfinityEdge Monitor has the world's thinnest borders on all sides of the screen, creating an almost seamless multi-monitor view.
  • Designed with purpose: Multiple customization options allow you to adjust your monitor to best fit the way you work.
  • Unmatched reliability: Get complete peace of mind with Dell’s Premium Panel Guarantee and Advanced Exchange Service.

Manufacturer Part Number
U2717D
EAN/UPC
0884116202790,884116202790
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
Diagonally Viewable Size:
68.47 cm (27 inches)
Aspect Ratio:
Widescreen (16:9)
Panel Type, Surface:
In-plane switching Type , Anti-Glare with 3H hardness
Optimal resolution:
2560 x 1440 at 60 Hz
Contrast Ratio:
1000: 1 (typical)
Brightness:
350 cd/m2 (typical)
Response Time:
8 ms (gray to gray) Normal Mode
6 ms ( gray to gray) FAST Mode
Viewing Angle:
178° vertical / 178° horizontal
Color Support:
Color Gamut3 (typical): 99% sRGB (DeltaE < 2)
16.7 Million colors
Pixel Pitch:
0.2331 mm
Backlight Technology:
LED
Display Type:
Widescreen Flat Panel Display
Display Screen Coating:
Anti-Glare with 3H hardness
Audio Output:
1 x Audio line-out

Connectivity
DP connector (include DP in and DP out)
mDP connector
HDMI (MHL) connector

Stand
Height-adjustable stand, tilt, pivot (clockwise and counter-clockwise), swivel and built in cable-management
Flat Panel Mount Interface:
VESA (100mm)

Built-in Devices
USB 3.0 Hi-Speed Hub (with 1 USB upstream port and 4 USB downstream ports)
Security
Security lock slot (cable lock sold separately)

Size and Weight
Dimensions with stand (H x W x D):
Height: Compressed : 410.2 mm (16.15 inches), Extended : 540.2 mm (21.27 inches)
Width: 611.3 mm (24.07 inches)
Depth: 200.3 mm (7.89 inches)
Dimensions without stand (H x W x D):
Height: 355.6 mm (14.00 inches)
Width: 611.3 mm (24.07 inches)
Depth: 48.3 mm (1.90 inches)
Weight:
With packaging: 9.9 kg (21.83 lb)
Panel only: 4.5 kg (9.9 lb)
Preset Display Area(H X V):
569.736 mm x 335.664 mm
22.43 inches x 13.21 inches

Environmental and Regulatory
Electrical
Voltage Required:
100-240 VAC / 50 or 60 Hz ± 3 Hz / 1.7 A (maximum)
Power Consumption (Operational):
26W (typical) / 23.7W Energy Star / 74W (maximum)4
Power Consumption Stand by / Sleep:
Less than 0.5W / Less than 0.3W

Environmental
Temperature Range Operating:
0°C to 40°C (32°F to 104°F)
Temperature Range Non-operating:
Storage : -20° to 60° (-4° to 140° F)
Shipping : -20° to 60° (-4° to 140° F)
Humidity Range Operating:
10% to 80% (non-condensing)
Humidity Range Non-operating:
Storage : 5% to 90% (non-condensing)
Shipping : 5% to 90% (non-condensing)
Altitude Operating:
5,000 m (16,404 ft) max
Altitude Non-operating:
12,192 m (40,000 ft) max

Compliance and Standards
ENERGY STAR 6
EPEAT Gold
TCO Certified Displays
RoHS Compliant

Service/Support Details
3-Year Advanced Exchange Service and Premium Panel Guarantee