AN-WF500 Wi-Fi/Bluetooth Combo Adapter

UPGRADE TO A MAGIC REMOTE

A Wi-Fi® Bluetooth® USB Dongle and a Magic Remote AN-MR500 (sold separately) makes it fun and saves time & trouble by letting you point, click, scroll and even speak into the remote to find exactly what you want, searching across apps, movies, TV shows and the web... all at the same time! Spend less time navigating and more time being entertained.

*Magic Remote AN-MR500 required and sold separately.

CONNECT WIRELESSLY

No wired connection needed! Easily link your Wireless Sound Sync-capable LG Soundbar, Sound Plate™ or Sound Docks with a compatible LG TVs wirelessly with the Wi-Fi® Bluetooth® USB Dongle, reducing the cable clutter behind/beneath your television.

Manufacturer Part Number
AN-WF500.AL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SUMMARY

  • Bluetooth: Standard Bluetooth® 3.0
  • Wi-Fi: IEEE 802.11a/b/g/n
  • USB 2.0 connectivity: Yes
  • Compatible LED LCD Models: LB5800, LB6100, LB6190
  • Compatible Plasma Models: PB6600
  • Wireless Sound Sync Audio Products: NB5540, NB4530, NB3530, NB3520, LAP34X, ND8630, ND5630
  • Power Consumption: TX : 560 mA / RX : 250 mA