E-Class Mark III E-4206P Label Printer

3 Dimensions of Value

The E-Class Mark III is a family of compact desktop thermal printers that are designed for a wide variety of industries and applications that require a reliable and cost effective barcode printer. Datamax-O’Neil applied its industrial printer expertise to provide customers with an entry level printer that has the features and reliability normally found in more expensive printers. The E-Class Mark III is affordable to own, easy to use and economical to operate.

We’ve made the E-Class Mark III thermal barcode printer easy to use with quick loading media and an interactive LCD screen. Users will also notice a substantial reduction in their daily operational costs thanks to the E-Class Mark III’s larger media and ribbon roll capacity. The E-Class Mark III is one of the best values on the market. It is competitively priced with a proven design and reliable performance that will continue to operate long after other barcode printers have failed.

Manufacturer Part Number
EP2-00-1J000V40
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Detailed Specs print technology
• Printer type:
– Direct thermal; optional thermal transfer
• Print length range:
– 0.375” - 99” (9.5mm - 2514mm)
• Resolution:
– 203 dpi (8 dots/mm)
– Optional 300 dpi (12 dots/mm)

physical characteristic

• Color:
– Pantone® warm gray
• Operating temperature:
40°F to 95°F (4°C to 35°C)
• Construction:
– Split case with rear concentric hinge
– Double walled high strength thermoplastic
– Clear wrap around media window
• Power source:
– Auto-ranging power converter

barcodes/fonts/graphics

• Barcodes:
– Linear: Code 3 of 9, UPC-A, UPC-E,
Interleaved 2 of 5 (I 2 of 5), Code 128,
EAN-13, EAN-8, HBIC, Codabar, Interleaved
2 of 5 with a module 10 checksum,
Plessey, Interleaved 2 of 5 with a module 10
checksum & shipping bearer bars, 2 digit
UPC addendum, 5 digit UPC addendum,
Code 93, Postnet, UCC/EAN Code 128,
Telepen
– 2D Symbologies: UPS MaxiCode, FIM,
PDF-417, DataMatrix, QR Code, Aztec,
Code 128 with auto Subset Switching, GS1
Databar (replaced RSS), TCIF Linked Bar
Code 3 of 9 (TLC39), MicroPDF 417
• Resident fonts:
– Ten alphanumeric fonts from 0.08” to 0.25”
(2mm to 6mm) including OCR-A, OCR-B,
CG Triumvirate™ smooth font from AGFA®
• Downloadable font types:
– True-Type, AGFA® Intellifont™, Bitmap
• Character set:
– Modified IBM® Code Page 850; includes
characters for English and most European,
Scandinavian and Spanish speaking
countries.
– 50 Resident code pages
• Font expansion/rotation:
– All fonts expandable vertically and
horizontally up to 24x; fonts and graphics
can be printed in four directions: 0°, 90°,
180° and 270°s
• Graphics supported:
– .PCX, .BMP, .IMG format files
• Reversible field/mirror image:
– Any font or graphic field can be printed as a
normal or reverse image

agency approval

Contact sales representative for the most current
approval list

warranty

• Printer*: 1 year (including platen roller and
installed options)
• Printhead*: 1 year or 1,000,000 inches
whichever comes first
• Contact sales representative for extended
warranty options

media compatibility

• Label/tag roll:
– Width range: 0.75” – 4.40” (19 – 112mm)
– Thickness range: 0.0025” - 0.01” (0.06 -
0.25mm)
– Winding: wound in or out
• Ribbons:
– Maximum outside diameter: 2.6” (65mm)
– Core diameters: 0.5” (13mm) or
1” (25mm) - requires provided adaptors
– Minimum core widths: 4.3” (109mm) for
0.5”diameter or 1” (25mm) for 1”diameter
– Maximum core width: 4.3” (109mm)
– Width range: 1” – 4.3” (25mm – 109mm)
– Winding: coated side in (CSI) or coated side
out (CSO)
• Index Sensor Range:
– Transmissive (top and bottom sensor
combination): gap, hole or notch
» Basic: 0.19” (5mm) right of CL
» Adv/Pro/Pro+: 1.65” (42mm) left of CL to
1.33” (34mm) right of CL
– Reflective (bottom sensor only) bar, hole or
notch
» Basic: 0.19” (5mm) right of CL
» Adv/Pro/Pro+: 2.28” (58mm) left of CL to
1.33” (34mm) right of CL
• Internal fanfold stack (Pro+ models only):
– Maximum depth: 6.5” (165mm)
– Maximum height: 5.3” (135mm)
– Maximum width: 4.25” (108mm)

accessories

• Battery pack
• External rewinder
• Auto Loading Chute (not available for Pro+)
• External media (large roll) holder
• Security Kit - Cabinet Lock and Tethering Point
(Pro+ only)

options

• Thermal transfer (includes 1” ribbon adaptors)
• High resolution (300 dpi)
• Wireless LAN field installable (Professional
models only)
• Bluetooth® v2.0 field installable (Professional
models only)
• Label (peeler) Dispenser w/Sensor field
installable
• Cutter w/Sensor field installable (Not available on
Basic