RealScan 93 Presentation Scanner

As new bar code symbologies change, such as GS1 DataBar™,  the NCR RealScan™ 93 Presentation Scanner keeps you in the game.

The NCR RealScan™ 93 Presentation Scanner offers a versatile solution that’s flexible enough for any retail space, bringing high performance scanning in a compact footprint to any convenience, specialty or pharmacy environment.

By leveraging an omnidirectional scan pattern in such a small footprint, this point-of-sale (POS) Scanner offers presentation scanning and pass-by scanning. It’s perfect for counter use or for scanning oversized packages.

Manufacturer Part Number
7893-1001-9090
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

LASER TECHNOLOGY

  • 6,700 rpm motor
  • 20-line omnidirectional scan pattern
  • 9” depth of field
  • 2,233 scan lines per second
  • Minimum resolution of 4.5mil
1D SYMBOLOGIES
  • UPC/EAN/JAN with 2-digit and 5-digit add-on symbols, Interleaved 2 of 5, Code 3 of 9 (39), Code 128, Codabar, Italian Pharmacode
  • 2005 Sunrise Compliant
  • GS1 DataBar™: DataBar Omnidirectional, Stacked
  • Omnidirectional, Expanded, Expanded Stacked
POWER MANAGEMENT
  • 100-240V, 50-60 Hz universal power supply
  • 4.3W while scanning, 2W standby
  • Class 1 Laser Product—avoid long-term viewing of direct laser light
PRODUCT DIMENSIONS
  • HEIGHT 5.4” 13.7cm
  • WIDTH 3.5” 8.9cm
  • DEPTH 3.6” 9.1cm
  • Weight: 11 oz (.32 kg)
  • Color: Charcoal gray
ADDITIONAL FEATURES
  • Scanner Data Management Tools
  • Scan doctor speech diagnostics
  • Scan advisor multicolor LED feedback
  • Auxiliary USB port for programming and diagnostics
  • Built-in Checkpoint™ Antenna
  • Countertop mount kit
DURABILITY
  • Withstands multiple five-foot drops to tile
  • Drop Specification: Withstands multiple five-foot drops to tile