Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Standards :
- IEEE 802.3™
- IEEE 802.3u
- IEEE 802.3z
- IEEE802.3ae
- IEEE 802.3x
- IEEE 802.3ad
- IEEE 802.1D
- IEEE 802.1w
- IEEE802.1s
- IEEE 802.1Q
- IEEE 802.1p
- IEEE 802.1ad
- IEEE 802.1AB
- IEEE 802.3af
- IEEE 802.3at
Protocols : CSMA/CD
Technology : Store and Forward switching architecture
Connectors : - 1 RJ Console Port
- 16 10/100/1000 RJ-45
- 2 100/1000 SFP/RJ-45 Combo
MAC Address : 8K MAC address table
Back Plane : 36 Gbps
Dimensions : - Width: 17.4” [442 mm]
- Depth: 8.31” [211 mm]
- Height: 1.73” [44 mm]
Input Power : 100-240VAC
Power-over-Ethernet : Maximum PoE budget 370 Watts 30 w for 12 ports simultaneously 30 w for 8 ports and 15.4w for 8 ports simultaneously
Environment : Operating: 0°C to +40°C
Humidity: 10% – 90% (non-condensing)
Compliance : FCC Class A; CE
Safety: LVD
Warranty : Lifetime