BackBeat GO 2 Earset

No cords, no compromise. Designed to seal in the bass and block out the noise, you’ll quickly lose yourself in the sountrack of your day. Whether you’re sweating out the stress or swaying to the beat, the military-grade moisture resistance protects against an intense workout or a coffee spill. If you tuck it away and forget to power it off, the DeepSleep ™ hibernation mode keeps earbuds charged and ready to use for up to six months. Unleash your music and GO.

Manufacturer Part Number
200203-06
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features and Specifications

  • Talk Time: 5 hours, Listen Time: 4.5 hours
  • Charge case enables up to 14.5 hours listen time
  • Standby time: Up to 10 days
  • Charge time: 2.5 hours (Power requirements: 5V DC - 180mA)
  • Bluetooth Version 2.1
  • Bluetooth Profiles Supported: A2DP, AVRCP, HFP, HSP
  • Range: Up to 33 feet from device
  • Cable Length: 25 inches from earbud to earbud
  • Weight: 14 grams
  • P2i military-grade nano-coating protects against sweat and moisture
  • High Quality SBC codec, 6mm neodymium speakers
  • Frequency Response: 20-20,000 Hz
  • Battery Type: Rechargeable, non-replaceable lithium-ion polymer
  • Digital Signal Processing (DSP) and full duplex echo cancellation
  • DeepSleep mode extends battery readiness up to 6 months
  • Inline controls enable taking and ending calls, skipping tracks, and adjusting volume
  • Tangle-free cable for easy transport
  • Headset battery meter automatically shows for iPhone and iPad
  • Plantronics Battery Meter widget enables headset battery meter on Android 3.0 tablets and Android 4.0 phones and tablets
  • Charge case dimensions: 3.75 x 3" x 0.5"