KM632 Wireless Keyboard and Mouse

This product is sourced from the open market in the best available condition.

The Dell KM632 Wireless Keyboard and mouse is a sleek and stylish wireless keyboard/mouse set to provide customers the freedom of wireless computing, enhance the immersive & enjoyable multimedia experience and deliver the best for value.

Manufacturer Part Number
469-2458
EAN/UPC
0799632822486,799632822486
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs
General

Device Type: Keyboard and mouse set - wireless
Localisation: UK QWERTY

Input Device
Type: Keyboard
Layout: QWERTY

Pointing Device
Type: Mouse

Manufacturer Warranty

Service & Support Details: Limited warranty - 1 year