KM632 Wireless Keyboard and Mouse Combo

This product is sourced from the open market in the best available condition.

The Dell™ KM632 Wireless Keyboard and Mouse Combo is a sleek and stylish compact wireless keyboard and wireless mouse bundle providing customers the freedom of wireless computing. Provides an enhanced immersive and enjoyable multimedia experience delivering the best for value. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
M1XF1
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Device Type: Keyboard and mouse set - wireless
Interface: 2.4 GHz
Wireless Receiver: USB wireless receiver
Input Device: Keyboard
Keys Qty: 104
Hot Keys Qty: 6
Hot Keys Function: Sleep, volume, mute, play/pause
Features: N-Key rollover, spill-resistant
Pointing Device: Mouse - optical
Features: Wireless
Colour: Black
Manufacturer Warranty: 1 year warranty

General
Device Type: Keyboard and mouse set - wireless
Interface: 2.4 GHz
Max Operating Distance: Up to 10 m
Wireless Receiver: USB wireless receiver
Dimensions (WxDxH) / Weight: Keyboard : 36.8 cm x 14.1 cm x 3.2 cm

Input Device

Type: Keyboard
Keys Qty: 104
Hot Keys Qty: 6
Hot Keys Function: Sleep, volume, mute, play/pause
Keyboard Technology: Rubber dome
Features: N-Key rollover, spill-resistant

Pointing Device

Type: Mouse
Movement Detection Technology: Optical
Pointing Device Features: Wireless

Miscellaneous

Colour: Black
Compliant Standards:VCCI, C-Tick, BSMI, NOM, PCT, FCC, KCC, WEEE, ICES, TELEC, cULus

Software & System Requirements

OS Required: Microsoft Windows XP Media Center Edition, Ubuntu, Microsoft Windows XP / Vista / 7 / 8 / 8.1 / 10

Battery

Type: AA type
Technology: Alkaline

Manufacturer Warranty

Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year

Environmental Parameters

Min Operating Temperature: 0 °C
Max Operating Temperature: 40 °C
Humidity Range Operating: 0 - 90% (non-condensing)