This product is sourced from the open market in the best available condition.
The Dell™ KM632 Wireless Keyboard and Mouse Combo is a sleek and stylish compact wireless keyboard and wireless mouse bundle providing customers the freedom of wireless computing. Provides an enhanced immersive and enjoyable multimedia experience delivering the best for value. This product has been tested and validated on Dell systems. It is supported by Dell Technical Support when used with a Dell system.
Note:
Quick Specs
Device Type: Keyboard and mouse set - wireless
Interface: 2.4 GHz
Wireless Receiver: USB wireless receiver
Input Device: Keyboard
Keys Qty: 104
Hot Keys Qty: 6
Hot Keys Function: Sleep, volume, mute, play/pause
Features: N-Key rollover, spill-resistant
Pointing Device: Mouse - optical
Features: Wireless
Colour: Black
Manufacturer Warranty: 1 year warranty
General
Device Type: Keyboard and mouse set - wireless
Interface: 2.4 GHz
Max Operating Distance: Up to 10 m
Wireless Receiver: USB wireless receiver
Dimensions (WxDxH) / Weight: Keyboard : 36.8 cm x 14.1 cm x 3.2 cm
Input Device
Type: Keyboard
Keys Qty: 104
Hot Keys Qty: 6
Hot Keys Function: Sleep, volume, mute, play/pause
Keyboard Technology: Rubber dome
Features: N-Key rollover, spill-resistant
Pointing Device
Type: Mouse
Movement Detection Technology: Optical
Pointing Device Features: Wireless
Miscellaneous
Colour: Black
Compliant Standards:VCCI, C-Tick, BSMI, NOM, PCT, FCC, KCC, WEEE, ICES, TELEC, cULus
Software & System Requirements
OS Required: Microsoft Windows XP Media Center Edition, Ubuntu, Microsoft Windows XP / Vista / 7 / 8 / 8.1 / 10
Battery
Type: AA type
Technology: Alkaline
Manufacturer Warranty
Service & Support: 1 year warranty
Service & Support Details: Limited warranty - 1 year
Environmental Parameters
Min Operating Temperature: 0 °C
Max Operating Temperature: 40 °C
Humidity Range Operating: 0 - 90% (non-condensing)