Vengeance Series 8GB (2x4GB) DDR4 SODIMM 2666MHz CL18 Memory Kit

High performance DDR4 SODIMM for Intel 6th generation Core platform systems

Corsair Vengeance Series DDR4 SODIMM memory modules are designed for high performance and reliability on 6th generation Intel Core systems, with ICs specially selected for performance potential. No configuration is required to take advantage of the higher speed – just plug it in and go.

Designed for laptop and notebook PCs

Virtually all notebook and laptop PCs use SODIMM memory modules. Some systems use the DDR4 SODIMM standard, and some use the older DDR3 SODIMM standard. Not sure which type you need? We’re here to help.

Automatic overclocking for automatic maximum performance

Most notebook and laptop PCs will automatically select the maximum reliable overclocking settings for the best possible performance and 100% stability. In most cases, no manual configuration is necessary. Upgrading to Vengeance Series DRAM is a great way to give your system an instant speed boost.

Manufacturer Part Number
CMSX8GX4M2A2666C18
EAN/UPC
0843591084840,843591084840
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty:Limited Lifetime

Fan Included:No

Heat Spreader:—

Memory Configuration:SODIMM

Memory Series:Vengeance

Memory Type:DDR4

Package Memory Format:SODIMM

Package Memory Pin:260

Performance Profile:none

Memory Size:8GB Kit (2 x 4GB)

SPD Latency:18-19-19-39

SPD Speed:2666MHz

SPD Voltage:1.2V

Speed Rating:PC4-21300 (2666MHz)

Tested Latency:18-19-19-39

Tested Speed:2666MHz

Tested Voltage:1.2V