Sapphire Write-Protect Drive Reader

This Sapphire WRITE PROTECT Drive Reader, equipped with an interface bridge that disables the WRITE function on the hardware level, allows accessing data on any 3.5" or 2.5" SATA hard drives without the risk of accidentally erasing or altering the content on the drive. This unique feature ensure absolute protection on any hard drive or SSD against virus contamination or data tampering. It is a great tool for sharing drives containing important data among different users or for forensic application. This Reader essentially treats any hard drive or SSD as a READ only media, similar to CD or DVD disc.

With the build-in USB 3.1 or 3.0 interface, this Reader can be attached to practically any computer equipped with USB 2. 0, USB 3.0 or USB 3.1 port. The USB 3.1 also ensure fast data access up to 10 Gbps when connecting to system equipped with USB 3.1 port. Integrated with a Snap-In removable drive cartridge system, any 3.5" hard drive can be easily added or removed from this Reader without any special tool. The included 2.5" to 3.5" hard drive adapter also enables loading 2.5" hard drive or SSD into the Reader. By using the optional Addonics' family of 2.5" flash drive kit, you can further expands the capability of this Reader to include various flash media such as mSATA SSD, the latest M2 (NGFF) SSD, the CFast or CF cards.

Manufacturer Part Number
SHDU3WP
EAN/UPC
0605242976078,605242976078
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Front of enclosure
    • One 3.5" Snap-In drive bay
    • Power and drive access LED
  • Rear of the enclosure
    • USB 3.1/3.0 B female connector
    • Power ON/OFF switch
    • Power input jack
    • 45 x 45 mm cooling fan
  • Enclosure material: Brushed black anodized aluminum with plastic front bezel
  • Power Adapter: 110/240V AC/DC 12V 3A
  • Power consumption ~ 1 watt (not including drive)
  • Dimensions (L x W x H): 9.88 x 6.88 x 2.00 in ( 251 x 175 x 50.8 mm)
  • Weight: ~ 2.45 lbs. (1.11 kg) without drive
  • Operating temperature and humidity: 0C° to +60C°, 5% to 95% RH (non-condensing)
  • Storage temperature and humidity: -30C° to +70C°, 5% to 90%