For enterprises that require anywhere, anytime real-time connectivity to business-critical applications and data capture capabilities to maximize efficiency and serve customers more effectively, the Dolphin CT50 is Honeywell’s most advanced enterprise-ready 4G/LTE handheld computer. With support for either Windows® or Android™ operating systems, the CT50 targets highly mobile frontline employees in scan-intensive workflows such as on-demand delivery, field service, and customer engagement who require a truly mobile office with the modern conveniences of an all-touch smartphone and the highest degree of future-proofing to speed business agility and lower total cost of ownership.
Note:
MECHANICAL
Dimensions: 160mm L x 82.5mm W x 19 mm H
ENVIRONMENTAL
Operating Temperature: -20° to 50°C (-4°F to 122°F)
Storage Temperature: -30° to 70°C (-22° to 158°F)
Humidity: Humidity 0 to 95% relative humidity (non-condensing)
Drop: 5ft to unyielding steel plate over concrete at -10 to +50°C temperature range 4ft to unyielding steel plate over concrete down to -20°C
Tumble: Exceeds 1,000 (1.0m) tumbles per IEC 60068-2-32 specification
ESD: ± 15KV Air and ± 8KV Direct
Environmental Sealing: Independently certified to meet IP67 standards for moisture and particle intrusion
SYSTEM ARCHITECTURE
Processor: 2.26GHz Qualcomm Snapdragon 801 quad-core
Operating System: Android 4.4.4 KitKat
Memory: 2 GB RAM, 16 GB Flash
Display: 4.7" High Definition (1280x720) bright color LCD with backlight, outdoor viewable, optically bonded to touch panel
Touch Panel: Rugged multi-touch capacitive touch panel, optically bonded for extra durability and better sunlight viewability. Automatic detection and configuration utilizing mutual and self-capacitance modes for water rejection and use with many off-the-shelf gloves.
Keypad: On-screen keypad, Dual action side scan triggers, Volume up / down, Camera, Power button
Audio: Speaker, T3/M3 HAC compliant, dual microphone support with noise cancellation. PTT support and Blutetooth wireless headset support.
I/O Ports: Custom IO connector
Camera: 8.0 megapixel color camera with autofocus and advanced software features for better image quality.
Sensors: Ambient Light Sensor, Proximity Sensor, Accelerometer, Gyroscope, Magnetometer, Pressure Sensor
Storage Expansion: User accessible Micro SD Card up to 32GB (SDHC/SDIO compliant).
Battery: 4,060mAh
Hours of Operation: 12+ Hours
Decode Capabilities: Honeywell N6600 Slim Imager Engine (1D/2D bar code symbologies) Honeywell SDKs for Android
HSM Application Software: Honeywell Powertools and Demos
Warranty: 1 year factory warranty
WIRELESS CONNECTIVITY
WLAN: IEEE 802.11 a/b/g/n/ac; Wi-FiTM certified
WLAN Security (Android): OPEN,WEP,WPA/WPA2 (Personal and Enterprise)
Supported EAP: TLS, PEAP, TTLS, PWD, FAST, LEAP
CCX Version 4 certified (Android only)
Bluetooth: Class 2 V4.0 Bluetooth
Supported Bluetooth Profiles: HFP, PBAP, A2DP, AVRCP, OPP only
NFC: Integrated Near Field Communication
VoIP: Supported
VPN: IPSec V4/L2TP, PPTP
Push to Talk (PTT): Supported