Expert Mouse Wireless Trackball

Expert Mouse Wireless Trackball gives you the freedom to be hyper-productive without being limited by a USB cable. The trackball can be paired through Bluetooth 4.0 LE to save a valuable USB port, or connected via USB nano receiver. TrackballWorks software offers incredible customization. Optical tracking technology offers smooth, precise cursor control. Award-winning Scroll Ring lets you quickly scan up and down web pages or long documents. Add it all up and you get exceptional comfort and ease-of-use from the brand that has set the industry standard in trackballs for more than 20 years. Detachable wrist rest for hand and wrist provides ergonomic comfort. Ambidextrous design works equally well for both right-handed and left-handed users. Auto-sleep helps conserve AA battery life.

Manufacturer Part Number
72359
EAN/UPC
0085896723592,085896723592
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • UPC: 085896723592
  • Colour Group: Black
  • Compatibility: Chrome OS 44 , Mac OS 10.8 , Mac OS 10.9 , Mac OS X 10:10 , Mac OS X 10.11 , Windows 10 , Windows 7 , Windows 8 , Windows 8.1
  • Connectivity: Wireless
  • Controls: Customizable Buttons, Scrollring
  • Features: Ambidextrous Design, Auto Wake/Sleep, Wireless USB Receiver Storage
  • Sensor: Optical
  • USB Receiver Size: Nano
  • Wireless Type: 2.4Ghz, Bluetooth 4.0 LE
Warranty 3 Years