SlimTouch WKB-4030UB Universal Remote Control

Take control of your Computer, Smart TV, or Android TV Box in the palm of your hand with the Adesso WKB-4030UB SlimTouch Mini Wireless Mouse / Keyboard! With IR Technology, you can replace your existing TV remote and still be a comfortable distance away while accessing your TV menu, sifting through channels, navigating through your Smart TV's media even and even browsing the internet. The WKB-4030UB also acts as a RF keyboard! Simply flip it over and type in a search for your favorite movie, song, or even plug its RF receiver into your computer to use as a mini keyboard, an air mouse for presentations or basic navigation, or control your media with its media key shortcuts. With the Adesso Wireless Remote / Keyboard you can sit, relax, type or navigate and enjoy entertainment the way it was meant to be! This is the perfect device for your Computer, Smart TV, Android TV Box, Projector ,Playstation and Xbox gaming consoles.

Manufacturer Part Number
WKB-4030UB
EAN/UPC
0783750007139,783750007139
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connection: Nano Style
Working Range: 2.4G wireless, up to 30 ft (10 meters)
Transmit Power: Less than +4db
Battery Type: Rechargeable 350mAh Polymer Lithium-Ion 
SleepMode    Current: 50uA 
Operating Voltage: 3.7v
Operating Current: < 70mA 
Product Weight: 0.22 lbs (100g) (Contains receiver and no battery) 
Product Size: 6.7 x 2.0 x 0.6" (170mm X 49mm X 16mm)
Keyboard Buttons: 45
Navigational Buttons: 19 (Left Click Mouse Button, Vol. Up/Down, Prev., Fwd/Back, Play/Pause, Search, Home, Email, Menu, Sound, AV/TV, Power, Set, Cursor Pad, and Pointer Buttons
Color: Black