SlimTouch 4020 - 2.4GHz Wireless Keyboard with Touchpad

The SlimTouch 4020 - 2.4GHz Wireless Keyboard with Touchpad is the perfect tool for your Computer, Smart TV, Android TV Box, Projector and gaming consoles. Take control of it all in the palm of your hand with the Adesso WKB-4020UB Wireless Keyboard with Touchpad! Whether on your PC or at home on your Smart TV, you can be a comfortable distance away & still access shortcuts, even browse the internet, search for your favorite videos or songs with the built in touchpad. With the Adesso 2.4GHz Wireless Keyboard with Touchpad you can sit, relax, and enjoy entertainment the way it was meant to be! This is the perfect device for navigating or typing on your Computer, Smart TV, Android TV Box, Projector ,Playstation and Xbox gaming consoles.

Manufacturer Part Number
WKB-4020UB
EAN/UPC
0783750007122,783750007122
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Receiver (Dongle): Nano Style 
Connect Port: USB 2.4 GHz
Power Supply: Built-in rechargeable 850mAH polymer Lithium-ion  battery
Charging Voltage: 4.4V ~ 5.25V
Charging Current: 300mAh
Operating Current: <80mA
Operating Voltage: 3.3v
Product Weight: 0.24 lbs (110 g)
Product Size: 5.78 x 3.83 x 0.74" (147 x 97.5 x 19mm)
Color: Black
Working Range: Up to 30 feet (10m)
Battery Type: Rechargeable 450mAh polymer lithiu