SlimTouch WKB-4010UB Universal Remote Control

Take control of your Computer, Smart TV, Android TV Box, Projector gaming consoles in the palm of your hand with the Adesso WKB-4010UB Wireless Air Mouse Remote! With the Wireless 2.4 GHz Technology, you can be up to 30 feet away & still access various shortcuts on your computer just like your standard mouse, browse the internet on your Smart TV, search for your favorite songs, navigate to your favorite shows...etc. No matter if you simply browsing your computer or relaxing at home enjoying your Smart TV, you can freely navigate as a mouse, control media and volume controls. While holding a meeting that involves a Power Point Presentation or any documents, utilize the built-in laser pointer and highlight the main points in your presentation. With the Adesso Wireless Air Mouse Remote you can sit, relax, present, or enjoy entertainment the way it was meant to be! This is the perfect device for your Computer, Smart TV, Android TV Box, Projector, Playstation and Xbox gaming consoles.

Manufacturer Part Number
WKB-4010UB
EAN/UPC
0783750007115,783750007115
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Receiver (Dongle): Nano Style
Working Range: 2.4G wireless, up to 30 ft (10 meters)
Transmit Power: Less than +4db
Battery Type: 2 AAA battery
Sleep Mode Current: 37uA 
Operating Voltage: 3.7v
Operating Current: < 14mA 
Product Weight: 0.88 lbs (40g) (Contains receiver and no battery) 
Product Size: 5.2 x 1.6 x 0.8" (132mm X 40mm X 22mm)
Color: Black