Ignite M3 Solid State Drive

The Patriot Ignite M3 mSATA SSD is the perfect choice for system builders and notebook owners looking to get impressively fast start up times, instantaneous access to their data for better productivity and enthusiast-class gaming performance. Powered by the Phison S10 processor, the Ignite M3 uses an ultra-fast mSATA 6 Gb/s interface to deliver read and write speeds up to 560MB/s (read) for both capacities and 200MB/s (write) for 120GB, 400MB/s (write) for 240GB and 545MB/s (write) for 480GB.

To ensure the Patriot Ignite M3 mSATA SSD provides rock-solid performance, wear leveling technologies like End-to-End data path Protection , SmartECC, and SmartRefresh, are built in. At less than 30mm wide by 51mm tall, the Ignite M3 is the best solution for all-in-one PC kits, notebook upgrades, or small form factor high performance gaming PC builds.

Backed by Patriot’s award winning build quality and 3-year warranty; the Patriot Ignite M3 mSATA SSD will deliver one of the most reliable choices in performance class SSDs.

Manufacturer Part Number
PI480GSM3SSDR
EAN/UPC
0814914021484,814914021484
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 22 g
Dimensions: 0.3 x 10.02 x 13.2 cm
Capacity:120GB, 240GB, 480GB