Blitz USB 3.1, Gen. 1 (USB 3.0) Flash Drives

Take all your music, movies, photos, and data with you and add style to your routine with the Patriot BLITZ. Available in Electric Yellow and Royal Purple, and Black, the BLITZ provides the faster transfer speeds of USB 3.1, Gen. 1 (USB 3.0) while offering backwards compatibility with USB 2.0. This makes BLITZ the perfect future proof USB storage solution for those who’ve yet to upgrade their PC or laptop, while also offering a performance jump to those using USB 3.0 compatible PCs.

With capacities of 8GB, 16GB, 32GB, 64GB, 128GB and 256GB BLITZ offers the right fit for almost anyone’s storage needs. Carry data with peace of mind; the BLITZ is protected with a durable polycarbonate housing to guard against drops and spills. To indicate when the drive is in use, the BLITZ has a built in bright LED light that shows transfer activity.

The BLITZ offers plug and play compatibility with Windows® 10, Windows® 8, Windows® 7, Linux 2.4 and later, Mac® OS9, X and later. Backed by Patriot Memory’s award winning customer support, the Patriot BLITZ carries a 2-year warranty.

Manufacturer Part Number
PSF8GBLZ3BUSB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 16 g

Dimensions: 13.2 x 10 x 1.1 cm

Capacity: 32GB, 64GB, 128GB, 256GB, 16GB, 8GB

Warranty: 2 Years

Certifications: RoHS, FCC, CE

Country of Origin: Taiwan

Unit Dimension Width: 5.6cm

Unit Dimension Height: 1.9cm

Unit Dimension Length: 0.94cm

Unit Weight: 6gm

Color: Black, Purple, Yellow