Signature Line DDR4 16GB 2133MHz Single Module

Manufacturer Part Number
PSD416G21332
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Weight: 25.5gm g

Dimensions: 1.6cm x 5.3cm x 16.5cm cm

Capacity: 16GB

Memory Speed: 2133MHz

DRAM Memory Technology: DDR4

Cache Latency: CL15

Memory Type: Non-ECC Unbuffered

Voltage: 1.2V

Memory Configuration: Single Module

Warranty: Limited Lifetime

Certifications: RoHS

Country of Origin: Taiwan

Unit Dimension Width: 13.3cm

Unit Dimension Height: 3.1cm

Unit Dimension Length: 0.14cm

Unit Weight: 16.5gm

Memory Heatspreader: Unshielded, Heatspreader