Patriot’s Signature Line DDR4 Non-ECC unbuffered memory delivers the quality, reliability and performance expected for today’s mainstream computer needs. This 32GB (2 x 16GB) kit is designed to run at PC4-17000 (2133MHz) at CAS 15 latency timings for better overall system responsiveness when using demanding application.
Built using the highest quality components and hand tested, Patriot ensures every module meets and exceeds industry standards to offer you a hassle-free plug-and-play memory upgrade. With free customer service and a lifetime warranty, Patriot’s Signature Line DDR4 memory modules are the perfect option for any PC system build or upgrade for faster performance.
Note:
Weight: 53 g
Dimensions: 1.6cm x 11.8 x 18 cm
Capacity: 32GB
Memory Speed: 2133MHz
DRAM Memory Technology: DDR4
Cache Latency: CL15
Memory Type: Non-ECC Unbuffered
Voltage: 1.2V
Warranty: Limited Lifetime
Certifications: RoHS
Country of Origin: Taiwan
Unit Dimension Width: 13.3cm
Unit Dimension Height: 2.99cm
Unit Dimension Length: 0.33cm
Unit Weight: 44gm
Memory Heatspreader: Unshielded, Heatspreader