MPX-0901-M19YB AC Adapter

Laptop Power.
Anytime. Anywhere.

MasterWatt 65/90

Using the same expertise that Cooler Master delivers to our power supply units, the next generation of the MasterWatt 65/90 series keeps what works and makes it better. With one of these, you can plug into a highly efficient charge that works across multiple laptops. You will never have to buy another adapter, wherever you are, whatever you use.

Manufacturer Part Number
MPX-0901-M19YB-US
EAN/UPC
0884102027581,884102027581
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: MPX-0901-M19YB
Input Voltage: 100-240Vac full range
Input Frequency: 50-60 Hz
Output Power: 90W
Output Rating: 19V/4.74A
Dimension: 129x51x31mm / 5.07x2x1.22inch
Protections: OVP/OTP/OCP/SCP
Certificates: TUV/UL/CE/FCC/NRCan/Coc&LoA
Operating Temperature: 0-40°C
LED Indicator: Blue LED for Power On
EAN Code: 4719512050149
UPC Code: 884102027581