ToughArmor MB991U3-1SB 2.5” SATA HDD & SSD USB 3.0 External Enclosure

The ToughArmor series have proven themselves to be an excellent 2.5” mobile rack solution, and now we are proud to present the external version of the ToughArmor family, the MB991U3-1SB. The MB991U3-1SB is a full metal 2.5” SATA III to USB 3.0 external HDD/SSD enclosure that is built with enterprise-grade quality and has the ability to hot-swap drives. With the removable EZ-Slide Mini tray, users can quickly swap 2.5” SATA hard drives or SSDs without shutting down their system or devices, saving valuable time. The EZ-Slide Mini tray accepts most of the 2.5” SATA HDD / SSD on the market ranging from 5mm to 15mm drive height. The drive tray slot is designed to complement a variety ToughArmor drive trays, allowing users to easily access their hard drives or SSD used in internal ToughArmor units externally, anytime and anywhere. The USB 3.0 interface allows for blazing fast transfer speeds and is backward compatible with USB 2.0 interface to insure compatibility with many systems. The ToughArmor MB991U3-1SB combined with the benefits of portable enclosure and enterprise-class features. It is an ideal enclosure for enterprise storage application such as SMB data backup, data recovery, video production data archiving, data transportation and IT Pros.

The MB991U3-1SB is an enterprise-grade portable enclosure that allows users to quickly access their 2.5” SATA hard drives and SSDs through a single USB connection. The removable EZ-Slide Mini tray supports hot-swap and makes drive interchangeability completely hassle free. With the EZ-Slide Mini tray, users can swap multiple drives between trays, makes it an ideal enclosure for data backup, content archiving and data replication. For example, a video production company can use it for data archiving and then transport the SSD between locations. Small businesses can use it for critical data backup and store the drive in different location for offsite backup.

The drive tray slot of MB991U3-1SB is compatible with a variety of ToughArmor drive trays including the ToughArmor MB991, MB992, MB994, MB996 and MB998 series. This allows existing ToughArmor users to access their internal drive externally without opening up the case. It is a great tool for an individual drive diagnostic test. If you need to do a safe data erase or just simply expending system storage capacity, just remove the tray from the internal ToughArmor unit and insert it in the MB991U3-1SB to perform individual tasks externally.

The EZ-Slide Mini tray is designed to accommodate 5 to 15mm height 2.5” hard drive and SSD, provide maximum drive compatibility. Best of all, the MB991U3-1SB uses USB bus-powered and it does not require a power adapter to operate. Simply connect the USB cable to the system and you are ready to go. The ability to access any drive through any system makes it a perfect portable storage device for IT Pros and SMB users.

MB991U3-1SB is built with a USB 3.0 interface featuring UASP support*. With UASP, it can deliver blazing high transfer speeds up to 5Gbps to the supporting devices. The USB 3.0 is also backward compatible with the USB 2.0 interface, allowing the device to be used with any legacy system that still have USB 2.0 interface. If the system supports USB 3.0, you will be able to take advantage of the superior performance capabilities – which is crucial for professionals who need tools that perform their jobs quickly and efficiently.

Manufacturer Part Number
MB991U3-1SB
EAN/UPC
0884826002550,884826002550
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Number : MB991U3-1SB

Color : Matte Black

Drive Fit : 1 x 2.5” SATA III HDD & SSD (Up to 15mm height)

Connection Interface : 1 x USB 3.0

Power Input : Power via USB

Maximum Transfer Rate : USB 3.0 up to 5Gb/sec (USB 2.0 Up to 480 Mb/sec)

HDD Access Indicator :
Empty bay: LED off
HDD idle: Solid green
HDD access: Flashing green

Drive Cooling : Airflow vents with metal heat dissipation

Drive Security : 2 segment key lock

Structure : Full Metal

Dimension (L x W x H) : 141.4 x 110 x 35.4mm

Weight : 461g

Package contents : Device, user manual, screws, keys