MasterAir Maker 8 MAZ-T8PN-418PR-R1 Cooling Fan/Heatsink

Be Bold in Your Pursuit of Cold

MasterAir Maker 8

The MasterAir Maker 8 has landed. It’s designed for gamers and overclockers who demand ultra-low temperatures, aggressive LED lighting, and total control over their hardware. A seriously sizeable unit bursting at the seams with our newly patented 3D Vapor Chamber technology, your system will look amazing and stay rock solid even during intense gaming and overclocking. And yes, you can customize the outlook with two bundled top cover designs, as well as adjust the fan size, model or position for memory or graphics card clearance.

3D Vapor Chamber

Breakthrough in Cooling Technology

For the past five years, Cooler Master's engineers have been hard at work tinkering and toying with our patented Vapor Chamber technology in a bid to reinvent how heat-intensive components can be cooled. After countless trials and rigorous testing, we've seamlessly combined Horizontal Vapor Chambers with native heatpipes. The result? Superior air cooling that better protects your advanced components from overheating and damage.

So what are Vapor Chamber and 3DVC technologies? To put it simply, we've tossed out the traditional copper base that transfers heat away from the CPU and replaced it with a coolant filled VC. When these VCs are heated, the coolant transforms from liquid to gas and back again to protect your CPU from overheating. How? That's need to know info you'll need to head back to school (or the CM university) to comprehend.

All you need to know is that the process swiftly cools your hardware, and that in 3DVC, heatpipes and the horizontal base are seamlessly connected, helping to increase performance compared to conventional copper base air coolers.

Customize to Your Heart's Content

Do you prefer a clean, professional-looking workstation or bright LED lights that accent your gaming rig and match your color scheme? Choose your style with interchangeable top covers (included), opting for a translucent plate that showcases the MasterAir Maker 8's LED lights, or an aluminum plate for a clean and stylish finish.

3D Printing

Freely Express Yourself

We know the community also has some awesome ideas, and the ability to express them in everything you make or do. So with that in mind, we're set to release the 3D printing schematics of the top.

Want to 3D print a creative design or image on the top cover? Go for it. Or what about creating a LED light fixture or 3D model that protrudes out of the air cooler like alien?? Well if you can design it and actually fit it onto the cooler, then why not? 3D print to your heart's content and make the MasterAir Maker 8 truly yours.

Manufacturer Part Number
MAZ-T8PN-418PR-R1
EAN/UPC
4719512049198
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model: MAZ-T8PN-418PR-R1
CPU Socket: Intel® LGA 2011-3 / 2011 / 1366 / 1156 / 1155 / 1151 / 1150 / 775
AMD FM2+ / FM2 / FM1 / AM3+ / AM3 / AM2+
Dimensions (LxWxH): 135 x 145 x 172 mm
Heat Sink Dimensions (LxWxH): 78 x 144.5 x 160.5 mm
Heat Sink Material: 3D Vapor Chamber Base / 8 Heat Pipes / Aluminum Fins
Heat Sink Weight: 758g
Heat Pipe Dimensions: Ø6 mm
Fan Dimensions: Ø 140 x 25 mm x 2pcs
Fan Speed: 600 – 1,800 RPM ± 10%
Fan Air Flow: 19.8 – 66 CFM ± 10%
Fan Air Pressure: 0.24 – 2.2 mmH2O
Fan Life Expectancy: 160,000 hrs
Noise Level: 8~24 dBA
Bearing Type: Loop Dynamic Bearing
Connector: 4-Pin
Rated Voltage: 12 VDC
Rated Current: 0.15 A
Power Consumption: 1.8 W
Fan Weight: 130 g
Weight: 1350 g
Warranty: 5 years
EAN / UPC Code: 4719512049198 / 884102027413