MagConnect Clamp Mount

Enjoy the most adjustable mount in the industry with a new MagConnect™ Clamp Mount for iPad or tablets alike. This impressive mount attaches to flat surfaces, and extends two carbon fiber arms to mount your tablet in a wide variety of settings.

This mount is the ideal solution for medical office spaces, warehouse stations, manufacturing production lines, restaurants, lecture halls or classroom, reception areas, work spaces, and creative studios. From impressing clients in meetings to using your iPad as a virtual greeter, the MagConnect™ Clamp Mount for iPad or tablets alike will provide an ergonomic solution for all your uses.

Manufacturer Part Number
MMA403
EAN/UPC
0817713015449,817713015449
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: Carbon Fiber
  • Weight: 2.6 lbs.
  • Length: 8” arms x 2
  • Joints: small spherical joint at base x 1, 360° joint between arms x 1, small spherical joint at tablet connection x 1
  • Connection: MagConnect™
  • Compatible with: Fits flat surfaces up to 3" thick