MagConnect C-Clamp Mount

The MagConnect™ C-Clamp Mount is the best solution for attaching an iPad or tablet alike to a round or flat surface. The single carbon fiber arm of the C-Clamp Mount reliably mounts your iPad or tablet while keeping it nearby. This tablet mount is ideal for flat counters, poles, and rods such as warehouse shelving, corporate reception areas, office workspaces, back kitchens, restaurant front counters, creative organizations, and photography studios.

Attach your iPad or tablet to a microphone stand or camera tripod via the MagConnect™ C-Clamp Mount. While keeping your microphone or camera mounted, the C-Clamp can be attached to the side of the stand to add an iPad or tablet to your existing setup for easy preview. Perfect for photo/video shooting or editing by using a tablet as a large viewfinder.

Manufacturer Part Number
MMA402
EAN/UPC
0817713015432,817713015432
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: Carbon Fiber
  • Weight: 2lbs.
  • Length: 6” arm x 1
  • Joints: 1 x spherical joint at base, 1 x spherical joint at tablet connection
  • Connection: MagConnect
  • Compatible with: Adjusts to any flat surface maximum 1.67" and any round surface maximum 1.67" and minimum 0.38" 
  • Quick Start Guide