MagConnect Wheelchair Mount for iPad Pro

The Joy Factory is proud to manufacture the Wheelchair Mount for iPad or tablets alike specifically designed for users with special needs. Wheelchair users will experience the magic of using assistive technology without having to hold up their tablet device or needing assistance from another person. Those who use the tablet for long periods of time can now do so with limited fatigue and with better posture. Designed from the suggestions of special needs and wheelchair users, Wheelchair Mount’s double-armed design adjusts to a wide variety of angles and can fold away when not in use.

Manufacturer Part Number
MMA409
EAN/UPC
0817713015494,817713015494
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: Carbon Fiber
  • Weight: 1.5
  • Length: 6.5" Arm x 2
  • Joints: 1 x large spherical joint at base, 1 locking 360° joint between arms, 1 x spherical joint at tablet connection
  • Tablet Connection: MagConnect™
  • Clamp Size: Fits flat surfaces up to 1 5/8" and round surfaces from 11/32" to 1 5/8".