MagConnect Cup Holder Mount

Now you can mount your iPad or tablet in the car for ultimate convenience with the Cup Holder Mount from The Joy Factory. This innovative solution expands to fit most standard car/truck/van cup holders, so it is compatible with the widest range of automobiles. Whether navigating through your day while on the go as a mobile workforce, or entertaining passengers, the Cup Holder Mount for iPad or tablets is the best way to unleash your iPad or tablet on the road, safely and conveniently.

Manufacturer Part Number
MMA408
EAN/UPC
0817713015487,817713015487
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: Carbon Fiber
  • Weight: 1lbs.
  • Length: 5.375” arm, 4.875" arm
  • Base Diameter: 2.31" - 3.25"
  • Joints: 1 x spherical joint at base, 1 x spherical joint at tablet connection
  • Connection: MagConnect