MagConnect Seat Bolt Mount

For an increasingly mobile workforce, a MagConnect™ Seat Bolt Mount for iPad or tablets will keep your device in the best position for easy access in your vehicle. The MagConnect™ Seat Bolt Mount for iPad mount attaches easily to your vehicle’s existing hardware and is compatible with a wide range of car, truck, van, first responders vehicles makes and models. Adjusts to your preferred position, and folds away when not in use. For those who use mobile apps to navigate their on-the-go job, a Seat Bolt mount for iPad or tablet from The Joy Factory is the best tool to keep your tablet device in view and keep you connected while on the road or in the field.

Manufacturer Part Number
MMA405
EAN/UPC
0817713015463,817713015463
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Mount Specifications

  • Material: Carbon Fiber
  • Weight: 1.5 lbs.
  • Max Length: 22"
  • Joints: 1 x large spherical joint at base, 1 x 360° joint between arms, 1 x spherical joint at tablet connection
  • Connection: MagConnect™
  • Quick Start Guide

Bracket Specification

  • 45° angle bracket
  • 90° angle bracket
  • 180° angle bracket