MagConnect Headrest Mount

Brings the magic of streaming video and possibly Internet connectivity to your car’s backseat with a MagConnect™ Headrest Mount for iPad or tablets alike from The Joy Factory. Use your iPad or tablet as an in-car movie theater for long trips, to collect payment or entertain your passengers for business transportation, or type e-mails during your carpool to work. The Headrest Mount for iPad or tablets alike attaches easily to most standard headrest poles so that you can swivel the tablet anywhere you like, even between the front seats. The tablet mount can be attached to the middle or top section of the poles without affecting headrest adjustments. The patented MagConnect™ technology makes attaching your iPad or tablet a snap, for a secure connection every time.

Manufacturer Part Number
MMA406
EAN/UPC
0817713015470,817713015470
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Material: Carbon Fiber
  • Weight: 1 lb.
  • Length: 6” arm x 1
  • Joints: 1 x small spherical joint at base, 1 x small spherical joint at tablet connection
  • Connection: MagConnect™
  • Compatible with: Adjusts to any round surface maximum 0.75" and minimum 0.38"
  • Quick Start Guide