Bluetooth Integrated Amplifier

Bluetooth Stereo Amplifier

Enjoy all of your music, games and movies from your Android phone, iPhone, iPad or any Bluetooth enabled computer through our high quality Class D wireless Bluetooth integrated amplifier. Just plug this compact Bluetooth receiver with integrated amplifier into any powered speakers and pair your Bluetooth device. It’s that easy to turn your Bluetooth enabled Smartphone into a wireless sound system for your office, den, kitchen or any room inside or outside your home. Stream music up to 36 feet (actual distance varies with use, settings and environmental conditions).

Sound Quality

Enhanced noise filtering to minimize noise imparted by any Bluetooth device! · Stream music via any Bluetooth enabled device such as a smartphone, tablet, PC, or MAC to our high performance integrated amplifier with built-in Bluetooth 4.0 or play music from an additional audio source via the aux-in jack. True 50 watt class D digital amplifier powers any standard bookshelf or floor standing speakers. The Compact size is perfect for your bookshelf, den, or computer desktop stereo system. Stream Pandora, SiriusXM, Internet radio or your iTunes music directly from your smartphone or Bluetooth enabled lap top or desktop computer.

Complete Control Over Your Music

Each Grace Digital Bluetooth Amplifier comes with a full-function remote control, allowing you to skip songs, change audio settings, and adjust the volume, mute, input and power all with the touch of a button.

Manufacturer Part Number
GDIBTAR252
EAN/UPC
0819127010973,819127010973
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: GDI-BTAR252

  • 50 watt class D Digital amplifier ( 25 watts per channel)
  • Bluetooth 4.0, remembers 8 Bluetooth devices
  • 100 - 240V, 18 V 2 A switching power supply
  • THD < 0.1% @25w @4ohm
  • Frequency response: 20Hz – 20 kHz
  • Channels: 2 (stereo)
  • Dimensions: 8” x 5.4” x 1”