Gooseneck Floor Stand for Smartphones

Have your smartphone conveniently nearby with CTA Digital’s Gooseneck Floor Stand for Smartphones. Excellent for either home or office, this durable yet exquisite piece of furniture embodies the need to stay mobile, stay connected and stay hands-free. The button-activated slide mount provides a sturdy hold for smartphones between 3.5 to 2.13 inches in width, which is perfect for the iPhone 6S Plus, Samsung Galaxy Note 5, HTC One M9 and more. The mount even has small supports at the bottom that slide out and provide extra security for when your phone is being held vertically. The gooseneck feature and adjustable height bar give you versatility when using your smartphone, whether you need it while sitting, standing or even at a different orientation. Plus, the four wheels give CTA Digital’s Gooseneck Floor Stand for Smartphones the mobility needed to match you, and its sturdy, weighted base makes it stable and tightly compact.

Manufacturer Part Number
SM-GFS
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Compatible with smartphones between 3.5 to 2.13 inches in width, like the iPhone 6S Plus, Samsung Galaxy Note 5 and HTC One M9
  • Maximum Height: Approximately 53 inches
  • Adjustable Height of 15 inches
  • Weight: 5.55 pounds
  • Flexible 15-inch steel gooseneck
  • Assembly required

Package Includes:
(1) Wheeled Base
(1) Adjustable Pole
(1) Gooseneck Extender
(1) Plastic Mount
(1) Plastic Knob Nut