G810 Orion Spectrum RGB Mechanical Gaming Keyboard

PURE PERFORMANCE-DRIVEN DESIGN
The next level

Orion Spectrum delivers a pure gaming experience. Starting with a performance-driven design, the keyboard integrates our most powerful technologies. From the finest details, like fingerprint-masking matte surface texture and braided cable, to the most advanced RGB lighting and ultra-fast, ultra durable Romer-G mechanical switches, every aspect is precisely engineered to bring Logitech G’s industry-leading technology and quality of construction to the uniquely crafted form.

ULTRA-RESPONSIVE ROMER-G MECHANICAL KEY SWITCHES
Long Lasting, High Speed Technology


Logitech exclusive Romer-G™ mechanical switches deliver near-instant responsiveness, with a switch actuation point 25% shorter than standard Cherry MX mechanical switches, giving you the edge when every millisecond matters. Tested to 70 million keystrokes, Romer-G switches are 40% more durable than standard Cherry MX mechanical key switches.

CUSTOMIZABLE RGB LIGHTING
Center-illuminated Full Spectrum RGB backlighting

Use Logitech Gaming Software to choose your level of customization with the ability to select and personalize each individual key light from a spectrum of over 16.8 million colours. Synchronize lighting effects with other Logitech G devices using Logitech Gaming Software. Mark keys by color to keep track of spells and other commands, or change colors to match your setup. Orion Spectrum has centrally lit keycaps and more uniform lighting coverage across each keycaps for cleaner, more readable lettering. Logitech Gaming Software comes pre-loaded with profiles for over 300 games.

EASY-ACCESS MEDIA CONTROL
Always hit the right beat

Control your background track without switching out of your game. Orion Spectrum features dedicated media controls that can be used to play, pause, and mute music and videos instantly. Use the roller to adjust the volume, or skip to the next song with the touch of a button.

CUSTOMIZE WITH LOGITECH GAMING SOFTWARE
Personalization made easy

Logitech Gaming Software gives you full control of G810. Customize your favorite games with custom button macros on F1-F12. You also get full control of per-key RGB lighting and can customize which keys are turned off when you turn on game mode (by default, Game Mode disables the Windows key).

26-KEY ROLLOVER
Press all the buttons

Multi-key input means complex moves can be executed exactly right every time. With 26-key rollover, press almost any number of keys plus modifier keys (Control, Alt, Shift) in any order and get exactly what you intended.

THREE-STEP ANGLE ADJUSTMENT
Three degrees of freedom

Three step angle adjustments allows you to set your keyboard to 0, 4, or 8 degrees for the perfect angle. Rubber feet keep your keyboard stable during intense gaming action.

Manufacturer Part Number
920-007739
EAN/UPC
0097855118523,097855118523
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number
920-007739

Warranty Information

2-Year Limited Hardware Warranty

System Requirements

Windows® 10, Windows 8.1, Windows 8, Windows 7
USB 2.0 Port
Internet connection for optional software download
Package Contents
Keyboard
User documentation

Physical specifications
Height: 6.0 in (153 mm)
Width: 17.5 in (443.5 mm)
Depth: 1.4 in (343 mm)
Weight (w/o cable): 2.6 lb (1180 g)