ExpressTray MB324TP-B ExpressCage MB324 Series Drive Tray

Compatible hard drive caddy (tray) with tool-less drive installation design for ICY DOCK ExpressCage MB324SP-B 4 Bay 2.5" SAS/SATA HDD & SSD Hot Swap Cage for 5.25" Bay

Manufacturer Part Number
MB324TP-B
EAN/UPC
0884826002482,884826002482
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item Number : MB324TP-B

Support Drive Type : 2.5" SAS & SATA I / II / III hard drive and SSD

Support Drive Height : 7 to 12.5mm

Structure : Plastic with metal pin

Dimension (L x W x H) : 120.7 x 12.3 x 75mm

Weight : 32g

Package Contents : Drive tray, optional screws