AMD Radeon 5450 Graphic Card

The VisionTek Radeon™ HD 5450 2GB PCIe 2.1 x16 Graphics Card offers the most features and functionality in its class with complete DirectX 11 support and the world’s most advanced graphics, display features and technologies. Designed to deliver a feature laden gaming/computing experience, Radeon™ HD 5450 enables a seamless HD gaming experience with amazing image quality. At the “heart” of the entertainment experience on the PC, things like video playback, editing and transferring content to portable media players are now fast and easy. Supports Windows 7 and future DirectX®11 games giving users incredible system performance in an energy efficient card that is easy to install with no external power supply needed.


Microsoft DirectX® 11 Support
The VisionTek Radeon HD 5450 Series GPUs fully support Microsoft DirectX® 11, enabling the following:

  • Tessellation is now available to PC developers for real-time rendering with ultra-realistic characters and an incredible level of detail with 3D images.
  • HDR Texture compression delivers an intense level visual detail without increasing graphics memory footprint with efficiency and incredible image quality.
  • Multi-threading support for DirectX® 11 accelerates rendering by leveraging all the CPU cores to enable overall faster gaming performance.
  • DirectCompute improves PC performance by taking on some or all of a DirectX 11-enabled application’s processing load, freeing up the computer’s main processor to take on additional tasks.


Dolby® TrueHD and DTSHD Master Audio™ Support
Support of content protected, high bandwidth, 7.1 channels of surround sound over HDMI.


Avivo™ Technology Enhanced Unified Video Decoder 2 (UVD 2)
Watch the hottest Blu-ray movies or other HD content at full 1080p display resolution and beyond and enjoy a more feature rich experience with enhanced Unified Video Decoder 2 (UVD 2). Enhanced UVD 2 now supports a hardware acceleration decode of dual 1080p HD video streams. Brighter Whites processing increases the blue value of white colors for brighter and more vivid video playback, and independent Video Gamma Control allows you to set video gamma independently from Windows desktop for a better viewing experience. Dynamic Video Range Control enables user to control levels of black and white during playback.

Manufacturer Part Number
900861
EAN/UPC
0784090034335,784090034335
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Memory: 2GB DDR3
Multi-monitor support: HDMI, DVI, VGA*
PCIe 2.0: Supported
Processing power (single precision): 104 GigaFLOPS
Polygon throughput: 650M polygons/sec
Data fetch rate (32-bit): up to 20.8 billion fetches/sec
Texel fill rate (bilinear filtered): up to 5.2 Gigatexels/sec
Pixel fill rate: up to 2.6 Gigapixels/sec
Anti-aliased pixel fill rate: up to 10.4 Gigasamples/sec
Max board power: 19.4 watts