Lightning to USB White 2 Meter MFI Cable (900863)

The VisionTek Lightning to USB White 2 Meter MFI Cable helps you make a reliable and affordable connection to a wide variety of Apple mobile iDevices. With full compatibility with iOS 7 and later, you’ll enjoy error-free use while connecting to a Mac or PC’s USB port for charging and data syncing. At over three feet in length, this handy cable offers device placement flexibility. Don’t get caught not being able to charge in the car or office... this cable makes it the affordable spare cable solution.

Manufacturer Part Number
900863
EAN/UPC
0784090034359,784090034359
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wire: AWG #22 wire
Length: 2 meters (6.6 feet)
Amperage: 2A
Warranty: Two years


Made for: iPhone 6 Plus, iPhone 6, iPhone 5s, iPhone 5c, iPhone 5, iPad (4th generation), iPad Air 2, iPad Air, iPad mini 3, iPad mini 2, iPad mini, iPod Touch (5th generation), iPod nano (7th generation)