Micro USB to USB Smart LED 1 Meter Cable (900864)

The VisionTek Micro USB to USB Smart LED 1 Meter Cable helps you make a reliable and affordable connection to a wide variety of micro USB based mobile devices. With full compatibility with Android OS, you’ll enjoy error-free use while connecting to a USB port for charging and data syncing. At just over three feet in length, this handy cable offers device placement flexibility. Don’t get caught not being able to charge in the car or office... this cable makes it the affordable spare cable solution.

Manufacturer Part Number
900864
EAN/UPC
0784090034366,784090034366
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wire: AWG #24/28 wire
Length: 1 meter (3.3 feet)
Amperage: Up to 3A (Max)
Warranty: Two years


Made for: Smartphones, tablets, MP3 players, cameras, hard drives, eReaders, external batteries, handheld game consoles, and all other micro USB connecting devices from brands including Samsung®, HTC®, Motorola®, Nexus®, Nokia®, LG®, HP®, Sony®, Blackberry®, and many more. Not compatible with Apple® devices.