2-in-1 Flexible Floor Stand LED Lamp and Mount

Give your hands a rest and let your tablet shine, with CTA Digital’s 2-in-1 Flexible Floor Stand LED Lamp and Mount. Designed for use with any smartphone or tablet up to 9 inches wide, including the iPad Pro and Surface Pro 4, this stand is the perfect addition to your living room, bedroom, or office. Just secure your device to the spring-loaded holder and bend the fully maneuverable alloy neck to enjoy all of your favorite apps from any angle or distance. Once you’ve locked your phone or tablet in, rotate 360 degrees or tilt back or forward for even greater flexibility. Flip the head around completely to use the convenient built-in LED reading lamp, and easily control the ambience with 2 adjustable brightness settings. Whether you’re multitasking at work or relaxing with a movie in bed, the 2-in-1 Flexible Floor Stand LED Lamp and Mount from CTA Digital makes it easy to access your smartphone or tablet where you need it, when you need it. 

Manufacturer Part Number
PAD-FFS
EAN/UPC
0656777014094,656777014094
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Bendable neck (fully extended): 18 inches
  • Total maximum height (neck fully extended): 66 inches
  • Total minimum height (neck fully extended): 47 inches
  • Holder width: 3.5 inches
  • Floor base diameter: 12 inches
  • Weight: 5.875 lbs
  • 4500K bulb
  •  Power cord length: 70.866 inches
  • Input current: ≥1A
  • Input voltage: 5V
  • Output power: 3.2W/1.6W
  • Color temp: 4000k-4500k
  • Index: ≥80

Package contents:
(1) 2-in-1 Flexible Floor Stand LED Lamp and Mount

(1) AC adapter