Hardside Travel Clip-On 8800 mAh External Battery Pack Charger

Go the distance, knowing that your phone has lifelines to spare thanks to CTA Digital’s Hardside Travel Clip-On 8800 mAh Battery Pack Charger. Thanks to a cover made from a strong durable plastic and the convenient addition of a built-in belt clip, this battery pack charger is designed to endure your travels, wherever you may be going. Featuring two different USB charging ports, both a 1 amp and a 2 amp, this battery pack charger provides power options for keeping any smartphone, from the iPhone 6S Plus to the HTC One M9, alive and kicking. Plus, with features like a digital display for the battery pack charger’s power levels and a mini flashlight for added utility, CTA Digital’s Hardside Travel Clip-On 8800 mAh Battery Pack Charger is the perfect travel buddy for any smartphone.

Manufacturer Part Number
BP-HTC8
EAN/UPC
0656777013868,656777013868
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specs

  • Battery Capacity: 8800 mAh
  • Battery type:  Lithium-Ion Battery
  • Input: DC 5V 1A
  • Output: DC 5V 2.1A & DC 5V1A
  • Charging time: 8-9 hours
  • Power of Flashlight: 3V 30mA
  • Flashlight Time: 360 hours
  • Dimensions:  4.13 x 3 x .94 inches
  • 1A and 2A USB Charging Ports


Package Includes:
(1) Battery Pack
(1) USB Power Cable